The NC512/15 is a noise module in the NC510 Series, designed for built-in test applications requiring high-output white Gaussian noise. It operates from 200 kHz to 1 GHz with a minimum ENR of 51 dB and a typical supply current of 30 mA at +15 V. The module produces a flat output power response of ±2.0 dB and is housed in a TO-8 metal can package. It supports operating temperatures from -55 °C to 85 °C and is compatible with +12 V, +15 V, or +28 V supply rails. The NC510 Series modules generate higher noise output than the NC500 Series, are fully biased, and require no external components.
The NC500 (through-hole) and NC500SM (surface mount) Series noise modules are an economical solution for built-in test requirements. They contain complete bias circuits and require no external components. Some models contain additional gain stages for high power ENR output (51 dB). The surface mount package is suitable for mounting on micro strip. The modules have extremely flat output power versus frequency characteristics that are insensitive to temperature and voltage variations.
| Maury Microwave | |
|---|---|
| Product Category | Diodes |
| Product Number | NC512/15 |
| Product Name | Diodes |