The NC404 is a noise diode designed for microwave applications requiring a 50-ohm impedance, operating from 18 GHz to 50 GHz with an output ENR of 20 to 25 dB under bias conditions of 8 to 12 volts and 15 mA. It is available in C50 and CH3 package configurations and features hermetic sealing for stable performance. The diode delivers symmetrical white Gaussian noise with a flat output power versus frequency response.
Noise diodes are the fundamental building blocks for analog noise systems. They are categorized for performance characteristics that enhance their broadband noise output and flat spectral response. All Maury noise diodes can deliver symmetrical white Gaussian noise and flat output power versus frequency*.
* Flatness and output power are dependent upon peripheral circuit characteristics
| Maury Microwave | |
|---|---|
| Product Category | Diodes |
| Product Number | NC404 |
| Product Name | Diodes |
| Tj | -40 to 85 C (-40 to 185 F) |