The E301F is a precision fixed termination in the 301 series waveguide load, designed for low VSWR applications from 3.30 to 4.90 GHz. It uses a CPR229F waveguide flange and has a maximum average power rating of 2.6 watts and a peak power rating of 2.0 kW. Its VSWR is 1.020, and the unit length is 7.4 inches (18.8 cm). The termination supports full-band one-port and two-port isolation calibration and mates with standard UG flanges via Maury Precision Flanges (MPF) featuring a raised outer rim for secure connection.
A precision fixed termination (or load) consists of an immovable, (fixed) termination which, when mated to the end of a trans-mission line or cable, absorbs nearly all of the signal energy traveling toward it. An ideal “matched” condition exists when a termination with an impedance value of Z0, is connected to the end of a transmission line or cable that also has a characteristic impedance of Z0. Such an ideal “matched” condition (one with no mismatch between the termination and its mated line or cable) is critical if a voltage standing wave ratio (VSWR) of 1.0:1 is to be achieved in a system with a 50 or 75 ohm impedance value. Simply put, the more closely the 1.0:1 ratio is approached, the more accurate the measurements that can be made from a system.
| Maury Microwave | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | E301F |
| Product Name | VNA Calibration Standard |
| Calibration Signal | Signal / Waveform Generator Output |