The 8046A6 is a female 3.5mm connector fixed offset short circuit termination used to establish reference planes and calibrate vector network analyzers. It has a phase accuracy of ±2.0°, a reflection coefficient of 0.98, and an offset length of 1.1803 inches, operating from DC to 26.5 GHz.
Fixed flush and fixed offset short circuit terminations (shorts) are used to establish reference planes in transmission systems and as key elements in the calibration of vector network analyzers (VNAs). Offset shorts can be used for banded calibrations of VNA. Those with the longest offset are often used to evaluate the calibration effectiveness of a VNA by measuring the effective source match after calibration.
| Maury Microwave | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | 8046A6 |
| Product Name | VNA Calibration Standard |
| Calibration Signal | Signal / Waveform Generator Output |