The 8028A1 is a 3.5mm female to BNC 50Ω female coaxial adapter with a length of 2.000 inches (5.08 cm), rated for DC to 10.0 GHz with a maximum VSWR of 1.10 from DC to 4.0 GHz and 1.20 from 4.0 to 10.0 GHz. It complies with MIL-C-39012 for BNC connectors and IEEE standard 287 for the 3.5mm interface. The adapter is designed for precision measurement applications and provides low VSWR and high repeatability.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 8028A1 |
| Product Name | Coaxial Adapters |
| Connector Type | BNC |