The 7909A4 is a calibration-grade coaxial adapter with an NMD2.4mm female connector on one side and a 2.4mm male connector on the other, rated for frequencies from DC to 50 GHz with a maximum VSWR of 1.20 above 40.0 GHz. It has an insertion length of 1.270 inches (3.23 cm) and is designed to interface with Keysight PNA series VNA test ports while providing rugged, repeatable connections and protecting the instrument's test port from wear.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 7909A4 |
| Product Name | Coaxial Adapters |
| Gender | Male / Plug; Female / Jack |