The 7809F3 is a calibration-grade coaxial adapter with an NMD1.85mm female connector on one end and a 2.92mm female connector on the other, designed for use with Keysight PNA series VNAs. It operates from DC to 67 GHz, with a maximum VSWR of 1.10 from DC to 20.0 GHz and 1.16 from 20.0 to 40.0 GHz. The adapter has an insertion length of 1.072 inches (2.72 cm) and features ruggedized construction to protect VNA test ports while ensuring repeatable, low-reflection connections. It complies with IEEE 287 GPC1.85 for the 1.85mm interface.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 7809F3 |
| Product Name | Coaxial Adapters |
| Gender | Female / Jack |