The 8714C2 is a 2.92mm female to 2.92mm male in-series coaxial adapter rated for DC to 40 GHz with a maximum VSWR of 1.13 above 20.0 GHz. It has a length of 0.650 inches (1.65 cm) and a square-flange body for stability and ease of use. The adapter complies with IEEE standard 287 for instrument-grade GPC2.92 connectors and is designed for use as a test port saver in precision measurement applications. It is part of Maury's series of calibration-grade adapters that ensure low VSWR, low loss, and high repeatability.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 8714C2 |
| Product Name | Coaxial Adapters |
| Gender | Male / Plug; Female / Jack |