Maury Microwave Coaxial Adapters 7824B1

Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote
Description
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 7824B1 is a 1.85mm female to 2.4mm male coaxial adapter designed for use in calibration-grade metrology applications, supporting frequencies from DC to 50 GHz with a maximum VSWR of 1.15 above 40.0 GHz. It has an insertion length of 0.750 inches (1.905 cm) and complies with IEEE Std 287 for instrument-grade GPC1.85 and GPC2.4 connectors. The adapter is phase matched within its series for interchangeability in two-port VNA measurements, and features rugged construction for reliable performance through repeated connection cycles.

Datasheet Summary
Powered by GS/AI

The 7824B1 is a 1.85mm female to 2.4mm male coaxial adapter designed for use in calibration-grade metrology applications, supporting frequencies from DC to 50 GHz with a maximum VSWR of 1.15 above 40.0 GHz. It has an insertion length of 0.750 inches (1.905 cm) and complies with IEEE Std 287 for instrument-grade GPC1.85 and GPC2.4 connectors. The adapter is phase matched within its series for interchangeability in two-port VNA measurements, and features rugged construction for reliable performance through repeated connection cycles.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 7824B1 - Maury Microwave
Ontario, CA, United States
Coaxial Adapters
7824B1
Coaxial Adapters 7824B1
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.

Supplier's Site Datasheet

Technical Specifications

  Maury Microwave
Product Category Coaxial Connectors
Product Number 7824B1
Product Name Coaxial Adapters
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - K230C6 - Maury Microwave
Specs
Gender Female / Jack
Frequency 26.500 GHz
View Details
Coaxial Adapters - M230B1 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 15.000 GHz
View Details
Coaxial Adapters - 2925B - Maury Microwave
Specs
Connector Type TNC
Gender Male / Plug; Female / Jack
Frequency 20.000 GHz
View Details
Coaxial Adapters - 7926A1 - Maury Microwave
Specs
Gender Female / Jack
Frequency 40.000 GHz
View Details