The 7922A1 is a 2.4mm female to 7mm female coaxial adapter designed for precision VNA measurements, operating from DC to 18 GHz with a maximum VSWR of 1.04 up to 4.0 GHz and 1.07 from 4.0 to 12.0 GHz. It has an insertion length of 1.280 inches (3.25 cm) and complies with IEEE standard 287 for instrument-grade general precision connectors. The adapter is phase matched and suitable for laboratory and production environments requiring high repeatability.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 7922A1 |
| Product Name | Coaxial Adapters |
| Gender | Female / Jack |