The 8023C adapter is a precision coaxial adapter with a 3.5mm male connector on one side and a Type N female connector on the other, rated for DC to 18 GHz with a maximum VSWR of 1.13. It has a length of 1.620 inches (4.11 cm) and complies with IEEE standard 287 for instrument-grade GPC3.5 connectors. Designed for high-repeatability connections, it serves as a test port saver and is suitable for use in calibration-grade measurement systems.
Calibration-grade metrology adapters have been designed as an integral part of Maury’s renowned vector network analyzer (VNA) calibration kits and are also available separately where calibration-grade precision is demanded. Calibration-grade metrology adapters offer the lowest VSWR reducing the mismatch between connected components and ensuring highest signal flow. Calibration-grade metrology adapters are available with coaxial BNC, TNC, AFTNC, SMA, Type N, 7mm, 3.5mm, 2.92mm, 2.4mm and 1.85mm connectors up to 67 GHz, as well as with specialized NMD test port connectors and bulkhead connectors.
| Maury Microwave | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 8023C |
| Product Name | Coaxial Adapters |
| Connector Type | Type N |