Alnico Holding/Separation Magnet, 1.06" Dia. x 1" H with 1/4-20 hole, 18 lbs. pull
| Master Magnetics, Inc. | |
|---|---|
| Product Category | Industrial Magnets |
| Product Number | AA1061 |
| Product Name | Alnico Magnet, Magnetic Assemblies |
| Industrial Magnets | Individual Magnets; Magnetic Assembly |
| Material | Aluminum-Nickel-Cobalt |
| Magnet Grade | Grade 5, 8 |
| Operating Temperature | 975 to 1020 F (524 to 549 C) |
| BHmax | 3.9 to 5.5 MGOe |