Master Bond, Inc. One component, paste consistency UV curable system UV15-7TK1ANV-3

Description
Key Features Stays in place when applied Superb adhesive, sealant Excellent physical strength properties Enhanced toughness and durability Product Description Master Bond UV15-7TK1ANV-3 is a one component UV curable polymer system with a paste consistency for high performance bonding, sealing and special encapsulation. This system is 100% reactive and does not contain any solvents or diluents. Its most salient features include superior physical strength properties, low shrinkage upon curing and enhanced non-yellowing stability. UV15-7TK1ANV-3 is not oxygen inhibited and cures readily in 15-30 seconds when exposed to a UV light source emitting at a wavelength of 320-365 nm with an energy output of 20 milliwatts/cm². The rate of cure depends upon the compound’s distance from the light source, the thickness of the section and the intensity of the light source. It should be noted that the system can cure in sections up to 1/8 inch. It contains no solvents or diluents. UV15-7TK1ANV-3 bonds well to a wide variety of substrates including glass, metals and plastics, including polycarbonates, acrylics and polyester films. UV15-7TK1ANV-3 offers very good chemical resistance to water, fuels, and oils, among others. It exhibits an exceptional combination of properties including outstanding durability, and good electrical insulation properties, along with fine thermal cycling capabilities. UV15-7TK1ANV-3 is translucent and has a service temperature range of -80°F to +300°F.This system can be used in optical, fiber-optic, electronic, laser, microelectronic and semiconductor applications, when a robust UV curable paste consistency system is desirable. Product Advantages One component system, no mixing needed Paste consistency Not oxygen inhibited/li> Outstanding dimensional stability High bond strength to many substrates
Request a Quote
Description
Key Features Stays in place when applied Superb adhesive, sealant Excellent physical strength properties Enhanced toughness and durability Product Description Master Bond UV15-7TK1ANV-3 is a one component UV curable polymer system with a paste consistency for high performance bonding, sealing and special encapsulation. This system is 100% reactive and does not contain any solvents or diluents. Its most salient features include superior physical strength properties, low shrinkage upon curing and enhanced non-yellowing stability. UV15-7TK1ANV-3 is not oxygen inhibited and cures readily in 15-30 seconds when exposed to a UV light source emitting at a wavelength of 320-365 nm with an energy output of 20 milliwatts/cm². The rate of cure depends upon the compound’s distance from the light source, the thickness of the section and the intensity of the light source. It should be noted that the system can cure in sections up to 1/8 inch. It contains no solvents or diluents. UV15-7TK1ANV-3 bonds well to a wide variety of substrates including glass, metals and plastics, including polycarbonates, acrylics and polyester films. UV15-7TK1ANV-3 offers very good chemical resistance to water, fuels, and oils, among others. It exhibits an exceptional combination of properties including outstanding durability, and good electrical insulation properties, along with fine thermal cycling capabilities. UV15-7TK1ANV-3 is translucent and has a service temperature range of -80°F to +300°F.This system can be used in optical, fiber-optic, electronic, laser, microelectronic and semiconductor applications, when a robust UV curable paste consistency system is desirable. Product Advantages One component system, no mixing needed Paste consistency Not oxygen inhibited/li> Outstanding dimensional stability High bond strength to many substrates
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
One component, paste consistency UV curable system - UV15-7TK1ANV-3 - Master Bond, Inc.
Hackensack, NJ, USA
One component, paste consistency UV curable system
UV15-7TK1ANV-3
One component, paste consistency UV curable system UV15-7TK1ANV-3
Key Features Stays in place when applied Superb adhesive, sealant Excellent physical strength properties Enhanced toughness and durability Product Description Master Bond UV15-7TK1ANV-3 is a one component UV curable polymer system with a paste consistency for high performance bonding, sealing and special encapsulation. This system is 100% reactive and does not contain any solvents or diluents. Its most salient features include superior physical strength properties, low shrinkage upon curing and enhanced non-yellowing stability. UV15-7TK1ANV-3 is not oxygen inhibited and cures readily in 15-30 seconds when exposed to a UV light source emitting at a wavelength of 320-365 nm with an energy output of 20 milliwatts/cm². The rate of cure depends upon the compound’s distance from the light source, the thickness of the section and the intensity of the light source. It should be noted that the system can cure in sections up to 1/8 inch. It contains no solvents or diluents. UV15-7TK1ANV-3 bonds well to a wide variety of substrates including glass, metals and plastics, including polycarbonates, acrylics and polyester films. UV15-7TK1ANV-3 offers very good chemical resistance to water, fuels, and oils, among others. It exhibits an exceptional combination of properties including outstanding durability, and good electrical insulation properties, along with fine thermal cycling capabilities. UV15-7TK1ANV-3 is translucent and has a service temperature range of -80°F to +300°F.This system can be used in optical, fiber-optic, electronic, laser, microelectronic and semiconductor applications, when a robust UV curable paste consistency system is desirable. Product Advantages One component system, no mixing needed Paste consistency Not oxygen inhibited/li> Outstanding dimensional stability High bond strength to many substrates

Key Features

  • Stays in place when applied
  • Superb adhesive, sealant
  • Excellent physical strength properties
  • Enhanced toughness and durability

Product Description

Master Bond UV15-7TK1ANV-3 is a one component UV curable polymer system with a paste consistency for high performance bonding, sealing and special encapsulation. This system is 100% reactive and does not contain any solvents or diluents. Its most salient features include superior physical strength properties, low shrinkage upon curing and enhanced non-yellowing stability. UV15-7TK1ANV-3 is not oxygen inhibited and cures readily in 15-30 seconds when exposed to a UV light source emitting at a wavelength of 320-365 nm with an energy output of 20 milliwatts/cm². The rate of cure depends upon the compound’s distance from the light source, the thickness of the section and the intensity of the light source. It should be noted that the system can cure in sections up to 1/8 inch. It contains no solvents or diluents.

UV15-7TK1ANV-3 bonds well to a wide variety of substrates including glass, metals and plastics, including polycarbonates, acrylics and polyester films. UV15-7TK1ANV-3 offers very good chemical resistance to water, fuels, and oils, among others. It exhibits an exceptional combination of properties including outstanding durability, and good electrical insulation properties, along with fine thermal cycling capabilities. UV15-7TK1ANV-3 is translucent and has a service temperature range of -80°F to +300°F.This system can be used in optical, fiber-optic, electronic, laser, microelectronic and semiconductor applications, when a robust UV curable paste consistency system is desirable.

Product Advantages

  • One component system, no mixing needed
  • Paste consistency
  • Not oxygen inhibited/li>
  • Outstanding dimensional stability
  • High bond strength to many substrates
Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number UV15-7TK1ANV-3
Product Name One component, paste consistency UV curable system
Cure / Technology UV or Radiation Cured; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Metal; Plastic
Features High Dielectric; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data

Similar Products

One Component, Storage Stable Epoxy - EP19HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Porous Surfaces
Chemical System Epoxy
View Details
High Strength, UV Curable Epoxy System - UV16 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Toughened, Two Component Epoxy Features Enhanced Dimensional Stability and a Long Working Life - EP110F8-5 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
One Part, NASA Low Outgassing Electrically Conductive Epoxy - EP3HTS-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component; Reactive or Moisture Cured
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details