Master Bond Polymer System EP19HT is a storage stable one component liquid epoxy resin system for durable, high performance adhesive/sealants, impregnates and liners. It features remarkably long shelf life and excellent storage characteristics at ambient temperatures yet cures readily at elevated temperatures to a tough, strong and chemically resistant thermoset plastic. Low viscosity facilitates handling at ambient temperatures and is particularly desirable for impregnation applications. Master Bond EP19HT is 100% reactive and does not contain any solvents or diluents, shrinkage upon cure in minimal. Recommended cure schedule is 1 hour at 250°F. Shorter cure times can be achieved at temperatures between 325/350°F. The cured material has high physical strength properties (tensile strength more than 10,000 psi), is thermally stable (heat deflection temperature more than 280°F) and has superior electrical insulation properties (volume resistivity greater than 1015 ohm cm) as well as remarkably good chemical resistant properties. EP19HT is widely used in mechanical/electrica
| Master Bond, Inc. | |
|---|---|
| Product Category | Insulating Varnishes and Impregnating Resins |
| Product Number | EP19HT |
| Product Name | One Component, Storage Stable Epoxy |
| Substrate Compatibility | Ceramic, Glass; Composites; Metal; Porous Surfaces |
| Industry | Electronics; Electric Power; OEM or Industrial; Semiconductors, IC's; Tooling |
| Chemical System | Epoxy |
| Cure / Technology | Thermoset |
| Composition | Single Component; Unfilled |