Master Bond, Inc. One Component UV Curable Coating UV15-7SP4

Description
Master Bond Polymer System UV15-7SP4 is a new one component, optically clear, toughened UV and/or curable polymer system with extended service capability of -80°F to +250°F. It is 100% reactive, does not contain any solvents or other volatiles and does not embrittle even upon exposure to low service temperatures. When exposed to a source of UV light of appropriate wave lengths and adequate intensity, it cures quickly to product tough and durable non-yellowing and chemically resistant adhesives, sealants and coatings with excellent electrical insulation properties. The UV cured polymeric material features low shrinkage, excellent adhesion to various substrates, hardness and durability in thick sections up to .200 of an inch and more. Unlike any other commercially UV curable products Master Bond UV15-7SP4 polymer system is not inhibited by air and exhibits a desirable fast curing rate at ambient temperatures even at section thickness greater than .200 of an inch. Cure time depends on the type of UV lamp, the wave lengths and the amounts of the emitted UV radiation, distance of the lamp from the top surface of the UV15-7SP4, the thickness of the section to be cured,etc. Typical cure times range from as little as 5-10 seconds to 2-3 minutes at ambient temperatures. Commercially marketed 200 watt/inch medium pressure mercury vapor or equivalent UV light sources are recommended. Maximum UV absorption takes place in the 280-360 nanometer range. No solvents or other vapors are released during the curing process which takes place with minimal shrinkage from the liquid to the solid state. Cured adhesives, sealants and coatings exhibit a most desirable performance profile including outstanding durability, toughness, thermal shock resistance, flexibility, non-yellowing color as well as excellent adhesion to many substrates ranging from glass and steel to polyester films and polycarbonates.
Request a Quote
Description
Master Bond Polymer System UV15-7SP4 is a new one component, optically clear, toughened UV and/or curable polymer system with extended service capability of -80°F to +250°F. It is 100% reactive, does not contain any solvents or other volatiles and does not embrittle even upon exposure to low service temperatures. When exposed to a source of UV light of appropriate wave lengths and adequate intensity, it cures quickly to product tough and durable non-yellowing and chemically resistant adhesives, sealants and coatings with excellent electrical insulation properties. The UV cured polymeric material features low shrinkage, excellent adhesion to various substrates, hardness and durability in thick sections up to .200 of an inch and more. Unlike any other commercially UV curable products Master Bond UV15-7SP4 polymer system is not inhibited by air and exhibits a desirable fast curing rate at ambient temperatures even at section thickness greater than .200 of an inch. Cure time depends on the type of UV lamp, the wave lengths and the amounts of the emitted UV radiation, distance of the lamp from the top surface of the UV15-7SP4, the thickness of the section to be cured,etc. Typical cure times range from as little as 5-10 seconds to 2-3 minutes at ambient temperatures. Commercially marketed 200 watt/inch medium pressure mercury vapor or equivalent UV light sources are recommended. Maximum UV absorption takes place in the 280-360 nanometer range. No solvents or other vapors are released during the curing process which takes place with minimal shrinkage from the liquid to the solid state. Cured adhesives, sealants and coatings exhibit a most desirable performance profile including outstanding durability, toughness, thermal shock resistance, flexibility, non-yellowing color as well as excellent adhesion to many substrates ranging from glass and steel to polyester films and polycarbonates.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
One Component UV Curable Coating - UV15-7SP4 - Master Bond, Inc.
Hackensack, NJ, USA
One Component UV Curable Coating
UV15-7SP4
One Component UV Curable Coating UV15-7SP4
Master Bond Polymer System UV15-7SP4 is a new one component, optically clear, toughened UV and/or curable polymer system with extended service capability of -80°F to +250°F. It is 100% reactive, does not contain any solvents or other volatiles and does not embrittle even upon exposure to low service temperatures. When exposed to a source of UV light of appropriate wave lengths and adequate intensity, it cures quickly to product tough and durable non-yellowing and chemically resistant adhesives, sealants and coatings with excellent electrical insulation properties. The UV cured polymeric material features low shrinkage, excellent adhesion to various substrates, hardness and durability in thick sections up to .200 of an inch and more. Unlike any other commercially UV curable products Master Bond UV15-7SP4 polymer system is not inhibited by air and exhibits a desirable fast curing rate at ambient temperatures even at section thickness greater than .200 of an inch. Cure time depends on the type of UV lamp, the wave lengths and the amounts of the emitted UV radiation, distance of the lamp from the top surface of the UV15-7SP4, the thickness of the section to be cured,etc. Typical cure times range from as little as 5-10 seconds to 2-3 minutes at ambient temperatures. Commercially marketed 200 watt/inch medium pressure mercury vapor or equivalent UV light sources are recommended. Maximum UV absorption takes place in the 280-360 nanometer range. No solvents or other vapors are released during the curing process which takes place with minimal shrinkage from the liquid to the solid state. Cured adhesives, sealants and coatings exhibit a most desirable performance profile including outstanding durability, toughness, thermal shock resistance, flexibility, non-yellowing color as well as excellent adhesion to many substrates ranging from glass and steel to polyester films and polycarbonates.

Master Bond Polymer System UV15-7SP4 is a new one component, optically clear, toughened UV and/or curable polymer system with extended service capability of -80°F to +250°F. It is 100% reactive, does not contain any solvents or other volatiles and does not embrittle even upon exposure to low service temperatures. When exposed to a source of UV light of appropriate wave lengths and adequate intensity, it cures quickly to product tough and durable non-yellowing and chemically resistant adhesives, sealants and coatings with excellent electrical insulation properties. The UV cured polymeric material features low shrinkage, excellent adhesion to various substrates, hardness and durability in thick sections up to .200 of an inch and more. Unlike any other commercially UV curable products Master Bond UV15-7SP4 polymer system is not inhibited by air and exhibits a desirable fast curing rate at ambient temperatures even at section thickness greater than .200 of an inch. Cure time depends on the type of UV lamp, the wave lengths and the amounts of the emitted UV radiation, distance of the lamp from the top surface of the UV15-7SP4, the thickness of the section to be cured,etc. Typical cure times range from as little as 5-10 seconds to 2-3 minutes at ambient temperatures. Commercially marketed 200 watt/inch medium pressure mercury vapor or equivalent UV light sources are recommended. Maximum UV absorption takes place in the 280-360 nanometer range. No solvents or other vapors are released during the curing process which takes place with minimal shrinkage from the liquid to the solid state. Cured adhesives, sealants and coatings exhibit a most desirable performance profile including outstanding durability, toughness, thermal shock resistance, flexibility, non-yellowing color as well as excellent adhesion to many substrates ranging from glass and steel to polyester films and polycarbonates.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Coatings
Product Number UV15-7SP4
Product Name One Component UV Curable Coating
Type Coating
Chemistry Resin; Rubber
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
Cure / Setting Technology Ultraviolet Light Curing
Form Liquid
Unlock Full Specs
to access all available technical data

Similar Products

One Component, UV Curable Coating System - UV10 - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic
View Details
One Part UV Curable Coating System  High Temperatures - UV15TK - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood; Other
View Details
Radiopaque Two Component Epoxy Compound - EP21BAS - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Concrete; Glass; Metallic; Plastic; Wood
View Details
Two Component Chemical Resistance Epoxy Coating - EP41S - Master Bond, Inc.
Specs
Type Coating
Chemistry Epoxy; Resin
Substrate Ceramic; Glass; Metallic; Plastic; Wood
View Details