Master Bond, Inc. One Component, Optically Clear UV Curable System UV15-7LRI

Description
Master Bond Polymer System UV 15-7LRI is a new one component, optically clear, non-yellowing UV curable polymer system for high performance adhesives, sealants and coatings. It is 100% reactive and does not contain any solvents or other volatiles. When exposed to a source of UV light of adequate wave length and intensity, it cures quickly to produce durable, tough, non-yellowing and chemically resistant adhesives, sealants or coatings with excellent electrical insulation properties. The UV cured polymeric material can be employed over the wide service temperature range of -60°F to +300°F. It has been formulated to have a refractive index of 1.481. Unlike many other commercially curable UV curing products, the Master Bond UV15-7LRI system is not inhibited by air and exhibits a desirable fast curing rate at ambient temperatures even in section thicknesses of 1/8" and more. Cure time depends on the type of UV lamp, distance of the lamp from the surface of the UV15-7LRI, thickness of the section to be cured, etc. Typical cure times range from as little as 5 seconds to be cured, et. Typical cure times range from as little as 5 seconds to 2-3 minutes at ambient temperatures. 200 Watt/inch medium pressure mercury vapor lamps or equivalent UV light sources are recommended. Maximum UV absorption takes place in the 280-360 nanometer range. No solvents or vapors are released during the curing process. Cured adhesives, sealants or coatings exhibit a most desirable combination of properties including outstanding durability, toughness, thermal shock resistance as well as excellent adhesion to many different substrates ranging from glass and iron to polyester films and polycarbonates.
Request a Quote
Description
Master Bond Polymer System UV 15-7LRI is a new one component, optically clear, non-yellowing UV curable polymer system for high performance adhesives, sealants and coatings. It is 100% reactive and does not contain any solvents or other volatiles. When exposed to a source of UV light of adequate wave length and intensity, it cures quickly to produce durable, tough, non-yellowing and chemically resistant adhesives, sealants or coatings with excellent electrical insulation properties. The UV cured polymeric material can be employed over the wide service temperature range of -60°F to +300°F. It has been formulated to have a refractive index of 1.481. Unlike many other commercially curable UV curing products, the Master Bond UV15-7LRI system is not inhibited by air and exhibits a desirable fast curing rate at ambient temperatures even in section thicknesses of 1/8" and more. Cure time depends on the type of UV lamp, distance of the lamp from the surface of the UV15-7LRI, thickness of the section to be cured, etc. Typical cure times range from as little as 5 seconds to be cured, et. Typical cure times range from as little as 5 seconds to 2-3 minutes at ambient temperatures. 200 Watt/inch medium pressure mercury vapor lamps or equivalent UV light sources are recommended. Maximum UV absorption takes place in the 280-360 nanometer range. No solvents or vapors are released during the curing process. Cured adhesives, sealants or coatings exhibit a most desirable combination of properties including outstanding durability, toughness, thermal shock resistance as well as excellent adhesion to many different substrates ranging from glass and iron to polyester films and polycarbonates.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
One Component, Optically Clear UV Curable System - UV15-7LRI - Master Bond, Inc.
Hackensack, NJ, USA
One Component, Optically Clear UV Curable System
UV15-7LRI
One Component, Optically Clear UV Curable System UV15-7LRI
Master Bond Polymer System UV 15-7LRI is a new one component, optically clear, non-yellowing UV curable polymer system for high performance adhesives, sealants and coatings. It is 100% reactive and does not contain any solvents or other volatiles. When exposed to a source of UV light of adequate wave length and intensity, it cures quickly to produce durable, tough, non-yellowing and chemically resistant adhesives, sealants or coatings with excellent electrical insulation properties. The UV cured polymeric material can be employed over the wide service temperature range of -60°F to +300°F. It has been formulated to have a refractive index of 1.481. Unlike many other commercially curable UV curing products, the Master Bond UV15-7LRI system is not inhibited by air and exhibits a desirable fast curing rate at ambient temperatures even in section thicknesses of 1/8" and more. Cure time depends on the type of UV lamp, distance of the lamp from the surface of the UV15-7LRI, thickness of the section to be cured, etc. Typical cure times range from as little as 5 seconds to be cured, et. Typical cure times range from as little as 5 seconds to 2-3 minutes at ambient temperatures. 200 Watt/inch medium pressure mercury vapor lamps or equivalent UV light sources are recommended. Maximum UV absorption takes place in the 280-360 nanometer range. No solvents or vapors are released during the curing process. Cured adhesives, sealants or coatings exhibit a most desirable combination of properties including outstanding durability, toughness, thermal shock resistance as well as excellent adhesion to many different substrates ranging from glass and iron to polyester films and polycarbonates.

Master Bond Polymer System UV 15-7LRI is a new one component, optically clear, non-yellowing UV curable polymer system for high performance adhesives, sealants and coatings. It is 100% reactive and does not contain any solvents or other volatiles. When exposed to a source of UV light of adequate wave length and intensity, it cures quickly to produce durable, tough, non-yellowing and chemically resistant adhesives, sealants or coatings with excellent electrical insulation properties. The UV cured polymeric material can be employed over the wide service temperature range of -60°F to +300°F. It has been formulated to have a refractive index of 1.481. Unlike many other commercially curable UV curing products, the Master Bond UV15-7LRI system is not inhibited by air and exhibits a desirable fast curing rate at ambient temperatures even in section thicknesses of 1/8" and more. Cure time depends on the type of UV lamp, distance of the lamp from the surface of the UV15-7LRI, thickness of the section to be cured, etc. Typical cure times range from as little as 5 seconds to be cured, et. Typical cure times range from as little as 5 seconds to 2-3 minutes at ambient temperatures. 200 Watt/inch medium pressure mercury vapor lamps or equivalent UV light sources are recommended. Maximum UV absorption takes place in the 280-360 nanometer range. No solvents or vapors are released during the curing process. Cured adhesives, sealants or coatings exhibit a most desirable combination of properties including outstanding durability, toughness, thermal shock resistance as well as excellent adhesion to many different substrates ranging from glass and iron to polyester films and polycarbonates.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number UV15-7LRI
Product Name One Component, Optically Clear UV Curable System
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Features High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Leveling Filling; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermal Insulation
Industry Aerospace; Automotive; Electronics; Electric Power; Laminaes; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Resistant Epoxy Compound - EP45HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
View Details
Two Component Adhesive for Food Applications - EP42HT-2FG - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Low Viscosity Heat Resistant Epoxy System - EP34CA - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Porous Surfaces; Dissimilar Substrates; Filament Windings, Kevlar Fibers
View Details
Silicone Adhesive Features High Thermal Conductivity & Electrical Insulation - MasterSil 153AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details