Master Bond, Inc. One Component, High Viscosity UV Curable Polymer UV11-3

Description
Master Bond UV11-3 is an extra-hard, super-abrasion resist-radiation curable coating system for plastic substrates. It is a low viscosity, clear, 100% reactive liquid that can be cured readily by exposure to UV lamps or EB radiation. The cure can be effected in air or under an inert atmosphere such as nitrogen. The cured Master Bond UV11-3 films feature optical clarity as well as high hardness and excellent abrasion resistance. They exhibit superior adhesion to polycarbonates, polymethylmethacryla tetes, polyvinylchlorides and other plastic substrates. The degree of hardness and abrasion resistance obtained compares favorably with that reported for heat cured hard coatings such as silicones, etc. Master Bond UV11-3 also has high resistance to staining and many common chemicals. Master Bond UV11-3 coatings offer high performance and cost effective protection especially for optically clear plastic substrates with excellent long term durability. Typical properties are summarized in tables #1 to 3.
Request a Quote
Description
Master Bond UV11-3 is an extra-hard, super-abrasion resist-radiation curable coating system for plastic substrates. It is a low viscosity, clear, 100% reactive liquid that can be cured readily by exposure to UV lamps or EB radiation. The cure can be effected in air or under an inert atmosphere such as nitrogen. The cured Master Bond UV11-3 films feature optical clarity as well as high hardness and excellent abrasion resistance. They exhibit superior adhesion to polycarbonates, polymethylmethacryla tetes, polyvinylchlorides and other plastic substrates. The degree of hardness and abrasion resistance obtained compares favorably with that reported for heat cured hard coatings such as silicones, etc. Master Bond UV11-3 also has high resistance to staining and many common chemicals. Master Bond UV11-3 coatings offer high performance and cost effective protection especially for optically clear plastic substrates with excellent long term durability. Typical properties are summarized in tables #1 to 3.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
One Component, High Viscosity UV Curable Polymer - UV11-3 - Master Bond, Inc.
Hackensack, NJ, USA
One Component, High Viscosity UV Curable Polymer
UV11-3
One Component, High Viscosity UV Curable Polymer UV11-3
Master Bond UV11-3 is an extra-hard, super-abrasion resist-radiation curable coating system for plastic substrates. It is a low viscosity, clear, 100% reactive liquid that can be cured readily by exposure to UV lamps or EB radiation. The cure can be effected in air or under an inert atmosphere such as nitrogen. The cured Master Bond UV11-3 films feature optical clarity as well as high hardness and excellent abrasion resistance. They exhibit superior adhesion to polycarbonates, polymethylmethacryla tetes, polyvinylchlorides and other plastic substrates. The degree of hardness and abrasion resistance obtained compares favorably with that reported for heat cured hard coatings such as silicones, etc. Master Bond UV11-3 also has high resistance to staining and many common chemicals. Master Bond UV11-3 coatings offer high performance and cost effective protection especially for optically clear plastic substrates with excellent long term durability. Typical properties are summarized in tables #1 to 3.

Master Bond UV11-3 is an extra-hard, super-abrasion resist-radiation curable coating system for plastic substrates. It is a low viscosity, clear, 100% reactive liquid that can be cured readily by exposure to UV lamps or EB radiation. The cure can be effected in air or under an inert atmosphere such as nitrogen. The cured Master Bond UV11-3 films feature optical clarity as well as high hardness and excellent abrasion resistance. They exhibit superior adhesion to polycarbonates, polymethylmethacrylatetes, polyvinylchlorides and other plastic substrates. The degree of hardness and abrasion resistance obtained compares favorably with that reported for heat cured hard coatings such as silicones, etc. Master Bond UV11-3 also has high resistance to staining and many common chemicals. Master Bond UV11-3 coatings offer high performance and cost effective protection especially for optically clear plastic substrates with excellent long term durability. Typical properties are summarized in tables #1 to 3.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number UV11-3
Product Name One Component, High Viscosity UV Curable Polymer
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Features High Dielectric; Flexible; Leveling Filling; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermal Insulation
Industry Aerospace; Automotive; Electronics; Electric Power; Laminaes; Marine; Military; Optical; Photonics; OEM or Industrial; Semiconductors, IC's; Tooling
Unlock Full Specs
to access all available technical data

Similar Products

Low Outgassing, Optically Clear Two Component Epoxy - EP29LPSP - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
View Details
One Component, Highly Flexible UV Curable Urethane - UV21 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Contact or Pressure Sensitive Adhesives; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Optically Clear, Low Viscosity Epoxy with a Long Open Time - EP62-1LPSP - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Toughened, Optically Clear Two Component Epoxy - EP38CL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details