Master Bond, Inc. Toughened, One Component, Thermally Resistant Epoxy EP17

Description
Master Bond Polymer System EP17 is a toughened one component heat curing epoxy resin system featuring high shear strength and very high temperature resistance. This one component system is formulated to cure at a minimum temperature of 300°F to 350°F for 60-90 minutes. Post curing for 1½-2 hours at 350°F/400°F is recommended for optimal performance. Upon full cure, EP17 has a tensile shear strength in excess of 3,500 psi. The service temperature range extends from -100°F up to 600°F. EP17 forms toughened and dimensionally stable bonds with minimal shrinkage upon cure. It is 100% reactive and does not contain any solvents or diluents. EP17 has a paste consistency. EP17 possesses high physical strength properties and is readily machinable. As a one part system EP17 is easy to handle. It does not require mixing prior to use and has an unlimited working life at room temperature. It bonds well to a wide variety of substrates including metals, glass, ceramics, vulcanized rubbers and many plastics. It has excellent resistance to a wide range of chemicals including fuels, acids, bases, oils and many solvents. The standard color is gray. EP17 is an excellent electrical insulator. The cured adhesive fully meets the requirements of MIL-MMM-A-132 as well as many other specifications.
Request a Quote
Description
Master Bond Polymer System EP17 is a toughened one component heat curing epoxy resin system featuring high shear strength and very high temperature resistance. This one component system is formulated to cure at a minimum temperature of 300°F to 350°F for 60-90 minutes. Post curing for 1½-2 hours at 350°F/400°F is recommended for optimal performance. Upon full cure, EP17 has a tensile shear strength in excess of 3,500 psi. The service temperature range extends from -100°F up to 600°F. EP17 forms toughened and dimensionally stable bonds with minimal shrinkage upon cure. It is 100% reactive and does not contain any solvents or diluents. EP17 has a paste consistency. EP17 possesses high physical strength properties and is readily machinable. As a one part system EP17 is easy to handle. It does not require mixing prior to use and has an unlimited working life at room temperature. It bonds well to a wide variety of substrates including metals, glass, ceramics, vulcanized rubbers and many plastics. It has excellent resistance to a wide range of chemicals including fuels, acids, bases, oils and many solvents. The standard color is gray. EP17 is an excellent electrical insulator. The cured adhesive fully meets the requirements of MIL-MMM-A-132 as well as many other specifications.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toughened, One Component, Thermally Resistant Epoxy - EP17 - Master Bond, Inc.
Hackensack, NJ, USA
Toughened, One Component, Thermally Resistant Epoxy
EP17
Toughened, One Component, Thermally Resistant Epoxy EP17
Master Bond Polymer System EP17 is a toughened one component heat curing epoxy resin system featuring high shear strength and very high temperature resistance. This one component system is formulated to cure at a minimum temperature of 300°F to 350°F for 60-90 minutes. Post curing for 1½-2 hours at 350°F/400°F is recommended for optimal performance. Upon full cure, EP17 has a tensile shear strength in excess of 3,500 psi. The service temperature range extends from -100°F up to 600°F. EP17 forms toughened and dimensionally stable bonds with minimal shrinkage upon cure. It is 100% reactive and does not contain any solvents or diluents. EP17 has a paste consistency. EP17 possesses high physical strength properties and is readily machinable. As a one part system EP17 is easy to handle. It does not require mixing prior to use and has an unlimited working life at room temperature. It bonds well to a wide variety of substrates including metals, glass, ceramics, vulcanized rubbers and many plastics. It has excellent resistance to a wide range of chemicals including fuels, acids, bases, oils and many solvents. The standard color is gray. EP17 is an excellent electrical insulator. The cured adhesive fully meets the requirements of MIL-MMM-A-132 as well as many other specifications.

Master Bond Polymer System EP17 is a toughened one component heat curing epoxy resin system featuring high shear strength and very high temperature resistance. This one component system is formulated to cure at a minimum temperature of 300°F to 350°F for 60-90 minutes. Post curing for 1½-2 hours at 350°F/400°F is recommended for optimal performance. Upon full cure, EP17 has a tensile shear strength in excess of 3,500 psi. The service temperature range extends from -100°F up to 600°F. EP17 forms toughened and dimensionally stable bonds with minimal shrinkage upon cure. It is 100% reactive and does not contain any solvents or diluents. EP17 has a paste consistency. EP17 possesses high physical strength properties and is readily machinable. As a one part system EP17 is easy to handle. It does not require mixing prior to use and has an unlimited working life at room temperature. It bonds well to a wide variety of substrates including metals, glass, ceramics, vulcanized rubbers and many plastics. It has excellent resistance to a wide range of chemicals including fuels, acids, bases, oils and many solvents. The standard color is gray. EP17 is an excellent electrical insulator. The cured adhesive fully meets the requirements of MIL-MMM-A-132 as well as many other specifications.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP17
Product Name Toughened, One Component, Thermally Resistant Epoxy
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Radiopaque Two Component Epoxy Compound - EP21BAS - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Two Component, High Performance Epoxy - EP46HT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Thermally Stable Electrically Insulating Epoxy - EP121CL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Two Component, Room Temperature Curing Polysulfide - EP21TPLV-NV - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details