Master Bond, Inc. Low Viscosity, Flexibilized Two Component Epoxy EP30FL

Description
Master Bond Polymer System EP30FL is a low viscosity, flexible, two component epoxy resin system for high performance potting, casting, encapsulation as well as bonding and sealing. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This compound is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application, and where the pottings, castings and encapsulations must withstand mechanical shock, vibration or thermal cycling without cracking. Shrinkage after cure is exceptionally low. Master Bond Polymer System EP30FL produces high strength and tough flexible castings, bonds and seals which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the temperature range of 4K to more than 250°F, making it suitable for cryogenic applications. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened compound is an electrical insulator. Color of part A is clear, part B slightly yellow. Master Bond Polymer System EP30FL is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries.
Request a Quote
Description
Master Bond Polymer System EP30FL is a low viscosity, flexible, two component epoxy resin system for high performance potting, casting, encapsulation as well as bonding and sealing. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This compound is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application, and where the pottings, castings and encapsulations must withstand mechanical shock, vibration or thermal cycling without cracking. Shrinkage after cure is exceptionally low. Master Bond Polymer System EP30FL produces high strength and tough flexible castings, bonds and seals which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the temperature range of 4K to more than 250°F, making it suitable for cryogenic applications. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened compound is an electrical insulator. Color of part A is clear, part B slightly yellow. Master Bond Polymer System EP30FL is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Viscosity, Flexibilized Two Component Epoxy - EP30FL - Master Bond, Inc.
Hackensack, NJ, USA
Low Viscosity, Flexibilized Two Component Epoxy
EP30FL
Low Viscosity, Flexibilized Two Component Epoxy EP30FL
Master Bond Polymer System EP30FL is a low viscosity, flexible, two component epoxy resin system for high performance potting, casting, encapsulation as well as bonding and sealing. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This compound is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application, and where the pottings, castings and encapsulations must withstand mechanical shock, vibration or thermal cycling without cracking. Shrinkage after cure is exceptionally low. Master Bond Polymer System EP30FL produces high strength and tough flexible castings, bonds and seals which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the temperature range of 4K to more than 250°F, making it suitable for cryogenic applications. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened compound is an electrical insulator. Color of part A is clear, part B slightly yellow. Master Bond Polymer System EP30FL is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries.

Master Bond Polymer System EP30FL is a low viscosity, flexible, two component epoxy resin system for high performance potting, casting, encapsulation as well as bonding and sealing. It is formulated to cure at room temperature or more rapidly at elevated temperatures, with a four (4) to one (1) mix ratio by weight. This compound is 100% reactive and does not contain any solvents or other volatiles. It is especially recommended where low viscosity is required for ease of application, and where the pottings, castings and encapsulations must withstand mechanical shock, vibration or thermal cycling without cracking. Shrinkage after cure is exceptionally low. Master Bond Polymer System EP30FL produces high strength and tough flexible castings, bonds and seals which are remarkably resistant to thermal cycling and chemicals including water, oil and most organic solvents, over the temperature range of 4K to more than 250°F, making it suitable for cryogenic applications. Adhesion to both similar and dissimilar materials including metals, glass, ceramics, wood, vulcanized rubbers and many plastics is excellent. The hardened compound is an electrical insulator. Color of part A is clear, part B slightly yellow. Master Bond Polymer System EP30FL is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP30FL
Product Name Low Viscosity, Flexibilized Two Component Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Features High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flexible; Non-corrosive; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data

Similar Products

One Component, Moderate Viscosity UV Curable System for High Performance Bonding, Sealing, Coating and Casting - UV25 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid; Sheet or Film
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Acid Resistant, Two Component Epoxy - EP21AR - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Flexibilized and Toughened Low Viscosity Epoxy - EP21FL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
USP Class VI Two Component Epoxy Resin System - EP62-1Med - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic
View Details