Master Bond, Inc. Electrically Insulative, Two Component Epoxy System EP30M3LV-NV

Description
Master Bond Polymer System EP30M3LV is a low viscosity, two component epoxy compound for high performance, chemical resistant casting and potting applications, formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a convenient two (2) to one (1) mix ratio. This compound is 100% reactive and does not contain any solvents or other volatiles. It contains a special air release agent. Master Bond Polymer System EP30M3LV is particularly recommended where a low viscosity is required and cured castings must withstand severe environmental conditions such as exposure to various chemicals and temperature cycling up to 250°F. Adhesion to both similar and dissimilar substrates is excellent. The hardened material is an electrical insulator. Color of part A is black; part B is amber, although other colors are available. Master Bond Polymer System EP30M3LV is widely used in the electronic, electrical, computer, construction, appliance, metalworking, automotive and chemical industries.
Request a Quote
Description
Master Bond Polymer System EP30M3LV is a low viscosity, two component epoxy compound for high performance, chemical resistant casting and potting applications, formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a convenient two (2) to one (1) mix ratio. This compound is 100% reactive and does not contain any solvents or other volatiles. It contains a special air release agent. Master Bond Polymer System EP30M3LV is particularly recommended where a low viscosity is required and cured castings must withstand severe environmental conditions such as exposure to various chemicals and temperature cycling up to 250°F. Adhesion to both similar and dissimilar substrates is excellent. The hardened material is an electrical insulator. Color of part A is black; part B is amber, although other colors are available. Master Bond Polymer System EP30M3LV is widely used in the electronic, electrical, computer, construction, appliance, metalworking, automotive and chemical industries.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrically Insulative, Two Component Epoxy System - EP30M3LV-NV - Master Bond, Inc.
Hackensack, NJ, USA
Electrically Insulative, Two Component Epoxy System
EP30M3LV-NV
Electrically Insulative, Two Component Epoxy System EP30M3LV-NV
Master Bond Polymer System EP30M3LV is a low viscosity, two component epoxy compound for high performance, chemical resistant casting and potting applications, formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a convenient two (2) to one (1) mix ratio. This compound is 100% reactive and does not contain any solvents or other volatiles. It contains a special air release agent. Master Bond Polymer System EP30M3LV is particularly recommended where a low viscosity is required and cured castings must withstand severe environmental conditions such as exposure to various chemicals and temperature cycling up to 250°F. Adhesion to both similar and dissimilar substrates is excellent. The hardened material is an electrical insulator. Color of part A is black; part B is amber, although other colors are available. Master Bond Polymer System EP30M3LV is widely used in the electronic, electrical, computer, construction, appliance, metalworking, automotive and chemical industries.

Master Bond Polymer System EP30M3LV is a low viscosity, two component epoxy compound for high performance, chemical resistant casting and potting applications, formulated to cure at ambient temperatures or more rapidly at elevated temperatures, with a convenient two (2) to one (1) mix ratio. This compound is 100% reactive and does not contain any solvents or other volatiles. It contains a special air release agent. Master Bond Polymer System EP30M3LV is particularly recommended where a low viscosity is required and cured castings must withstand severe environmental conditions such as exposure to various chemicals and temperature cycling up to 250°F. Adhesion to both similar and dissimilar substrates is excellent. The hardened material is an electrical insulator. Color of part A is black; part B is amber, although other colors are available. Master Bond Polymer System EP30M3LV is widely used in the electronic, electrical, computer, construction, appliance, metalworking, automotive and chemical industries.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP30M3LV-NV
Product Name Electrically Insulative, Two Component Epoxy System
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
Features High Dielectric; Encapsulant, Potting Compound; Encapsulant or Conformal Coating; Flexible; Non-corrosive; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data

Similar Products

High Strength, UV Curable Epoxy System - UV16 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Non-Drip, Polysulfide Based Two Component Adhesive - EP21TPND-NV - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Flexible, Two Component Silver Conductive Epoxy - EP21TDCSFL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Highly Flexible Epoxy  Features Low Exotherm - EP37-3FLF - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details