Master Bond, Inc. Two component, room temperature curing epoxy for bonding, sealing and coating EP34LV

Description
Key Features Resists up to +450°F Easily machinable Excellent dimensional stability High bond strength Superb electrical insulation properties Withstands 1,000 hours 85°C/85% RH Product Description Master Bond EP34LV is a two part, room temperature curing epoxy system for bonding, sealing and coating featuring high temperature resistance, sterling dimensional stability and peerless electrical insulation properties. It is also much easier to machine compared to most other epoxies. It has a 100 to 70 mix ratio by weight and a very convenient one to one ratio by volume. This system cures readily at room temperature or more rapidly at elevated temperatures. To optimize its properties, the recommended cure schedule is overnight at room temperature followed by a post cure at 150-200°F for 2-3 hours. Upon polymerization EP34LV is serviceable from -60°F to +450°F. It resists a range of chemicals including water, oils, fuels and many acids and bases. This moderate viscosity system bonds well to a wide variety of substrates including metal, composites, glass, ceramics and many rubbers and plastics. As previously mentioned, it is a top notch electrical insulator and has an array of superior physical properties. EP34LV is 100% reactive and does not contain any diluents or solvents. The color of Part A is black, Part B is amber. It is widely used in aerospace, electronic, electrical and specialty OEM type applications. Product Advantages Convenient mixing: one to one ratio by volume Easy application: contact pressure only required for cure; adhesive spreads evenly and smoothly High temperature resistance up to 450°F Noteworthy electrical insulation properties Excellent dimensional stability Easily machinable Superb adhesion to a wide variety of substrates
Request a Quote
Description
Key Features Resists up to +450°F Easily machinable Excellent dimensional stability High bond strength Superb electrical insulation properties Withstands 1,000 hours 85°C/85% RH Product Description Master Bond EP34LV is a two part, room temperature curing epoxy system for bonding, sealing and coating featuring high temperature resistance, sterling dimensional stability and peerless electrical insulation properties. It is also much easier to machine compared to most other epoxies. It has a 100 to 70 mix ratio by weight and a very convenient one to one ratio by volume. This system cures readily at room temperature or more rapidly at elevated temperatures. To optimize its properties, the recommended cure schedule is overnight at room temperature followed by a post cure at 150-200°F for 2-3 hours. Upon polymerization EP34LV is serviceable from -60°F to +450°F. It resists a range of chemicals including water, oils, fuels and many acids and bases. This moderate viscosity system bonds well to a wide variety of substrates including metal, composites, glass, ceramics and many rubbers and plastics. As previously mentioned, it is a top notch electrical insulator and has an array of superior physical properties. EP34LV is 100% reactive and does not contain any diluents or solvents. The color of Part A is black, Part B is amber. It is widely used in aerospace, electronic, electrical and specialty OEM type applications. Product Advantages Convenient mixing: one to one ratio by volume Easy application: contact pressure only required for cure; adhesive spreads evenly and smoothly High temperature resistance up to 450°F Noteworthy electrical insulation properties Excellent dimensional stability Easily machinable Superb adhesion to a wide variety of substrates
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two component, room temperature curing epoxy for bonding, sealing and coating - EP34LV - Master Bond, Inc.
Hackensack, NJ, USA
Two component, room temperature curing epoxy for bonding, sealing and coating
EP34LV
Two component, room temperature curing epoxy for bonding, sealing and coating EP34LV
Key Features Resists up to +450°F Easily machinable Excellent dimensional stability High bond strength Superb electrical insulation properties Withstands 1,000 hours 85°C/85% RH Product Description Master Bond EP34LV is a two part, room temperature curing epoxy system for bonding, sealing and coating featuring high temperature resistance, sterling dimensional stability and peerless electrical insulation properties. It is also much easier to machine compared to most other epoxies. It has a 100 to 70 mix ratio by weight and a very convenient one to one ratio by volume. This system cures readily at room temperature or more rapidly at elevated temperatures. To optimize its properties, the recommended cure schedule is overnight at room temperature followed by a post cure at 150-200°F for 2-3 hours. Upon polymerization EP34LV is serviceable from -60°F to +450°F. It resists a range of chemicals including water, oils, fuels and many acids and bases. This moderate viscosity system bonds well to a wide variety of substrates including metal, composites, glass, ceramics and many rubbers and plastics. As previously mentioned, it is a top notch electrical insulator and has an array of superior physical properties. EP34LV is 100% reactive and does not contain any diluents or solvents. The color of Part A is black, Part B is amber. It is widely used in aerospace, electronic, electrical and specialty OEM type applications. Product Advantages Convenient mixing: one to one ratio by volume Easy application: contact pressure only required for cure; adhesive spreads evenly and smoothly High temperature resistance up to 450°F Noteworthy electrical insulation properties Excellent dimensional stability Easily machinable Superb adhesion to a wide variety of substrates

Key Features

  • Resists up to +450°F
  • Easily machinable
  • Excellent dimensional stability
  • High bond strength
  • Superb electrical insulation properties
  • Withstands 1,000 hours 85°C/85% RH

Product Description

Master Bond EP34LV is a two part, room temperature curing epoxy system for bonding, sealing and coating featuring high temperature resistance, sterling dimensional stability and peerless electrical insulation properties. It is also much easier to machine compared to most other epoxies. It has a 100 to 70 mix ratio by weight and a very convenient one to one ratio by volume. This system cures readily at room temperature or more rapidly at elevated temperatures. To optimize its properties, the recommended cure schedule is overnight at room temperature followed by a post cure at 150-200°F for 2-3 hours. Upon polymerization EP34LV is serviceable from -60°F to +450°F. It resists a range of chemicals including water, oils, fuels and many acids and bases. This moderate viscosity system bonds well to a wide variety of substrates including metal, composites, glass, ceramics and many rubbers and plastics. As previously mentioned, it is a top notch electrical insulator and has an array of superior physical properties. EP34LV is 100% reactive and does not contain any diluents or solvents. The color of Part A is black, Part B is amber. It is widely used in aerospace, electronic, electrical and specialty OEM type applications.

Product Advantages

  • Convenient mixing: one to one ratio by volume
  • Easy application: contact pressure only required for cure; adhesive spreads evenly and smoothly
  • High temperature resistance up to 450°F
  • Noteworthy electrical insulation properties
  • Excellent dimensional stability
  • Easily machinable
  • Superb adhesion to a wide variety of substrates
Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP34LV
Product Name Two component, room temperature curing epoxy for bonding, sealing and coating
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
Chemical System Epoxy
Features High Dielectric; Gap Filler, Foam in Place Gasket
Unlock Full Specs
to access all available technical data

Similar Products

Ultra Low Viscosity Biocompatible Epoxy for Medical Electronic Applications - EP62-1LPSPMed - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Toughened Epoxy Adhesive/Sealant Supreme - Supreme 10HTCL - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Two Component, Room Temperature Curable Epoxy - EP42HT-2 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic
View Details
One Component, Graphite Filled Epoxy Features Electrical and Thermal Conductivity - EP5G-80 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details