Master Bond, Inc. Low Outgassing, Optically Clear Two Component Epoxy EP29LPSP

Description
Master Bond Polymer System EP29LPSP is a two component, high performance, modified low temperature heat cured epoxy system specially formulated for cryogenic applications. Not only is EP29LPSP able to function as an adhesive, sealant and protective coating at temperatures as low as 4K, but it is also able to withstand cryogenic shocks (i.e. room temperature down to liquid helium temperatures in a 5-10 minute time period). This optically clear, low viscosity cryogenic epoxy bonds well to a wide variety of substrates including metals, glass, ceramics, and many different plastics. The working life is long; a 100 gram mass will allow over 90-120 minutes of working life. The EP29LPSP has superior electrical insulation properties and a good chemical resistance profile. EP29LPSP requires gelling the mixed epoxy at room temperature for 1 to 2 hrs followed by alternative lower elevated temperature cure cycles (8-10 hrs @ 130°F to 150°F) or (5-7 hrs @ 175°F) or (3-5 hrs @ 200°F). A thermally conductive version called EP29LPSPAO is also available.
Request a Quote
Description
Master Bond Polymer System EP29LPSP is a two component, high performance, modified low temperature heat cured epoxy system specially formulated for cryogenic applications. Not only is EP29LPSP able to function as an adhesive, sealant and protective coating at temperatures as low as 4K, but it is also able to withstand cryogenic shocks (i.e. room temperature down to liquid helium temperatures in a 5-10 minute time period). This optically clear, low viscosity cryogenic epoxy bonds well to a wide variety of substrates including metals, glass, ceramics, and many different plastics. The working life is long; a 100 gram mass will allow over 90-120 minutes of working life. The EP29LPSP has superior electrical insulation properties and a good chemical resistance profile. EP29LPSP requires gelling the mixed epoxy at room temperature for 1 to 2 hrs followed by alternative lower elevated temperature cure cycles (8-10 hrs @ 130°F to 150°F) or (5-7 hrs @ 175°F) or (3-5 hrs @ 200°F). A thermally conductive version called EP29LPSPAO is also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low Outgassing, Optically Clear Two Component Epoxy - EP29LPSP - Master Bond, Inc.
Hackensack, NJ, USA
Low Outgassing, Optically Clear Two Component Epoxy
EP29LPSP
Low Outgassing, Optically Clear Two Component Epoxy EP29LPSP
Master Bond Polymer System EP29LPSP is a two component, high performance, modified low temperature heat cured epoxy system specially formulated for cryogenic applications. Not only is EP29LPSP able to function as an adhesive, sealant and protective coating at temperatures as low as 4K, but it is also able to withstand cryogenic shocks (i.e. room temperature down to liquid helium temperatures in a 5-10 minute time period). This optically clear, low viscosity cryogenic epoxy bonds well to a wide variety of substrates including metals, glass, ceramics, and many different plastics. The working life is long; a 100 gram mass will allow over 90-120 minutes of working life. The EP29LPSP has superior electrical insulation properties and a good chemical resistance profile. EP29LPSP requires gelling the mixed epoxy at room temperature for 1 to 2 hrs followed by alternative lower elevated temperature cure cycles (8-10 hrs @ 130°F to 150°F) or (5-7 hrs @ 175°F) or (3-5 hrs @ 200°F). A thermally conductive version called EP29LPSPAO is also available.

Master Bond Polymer System EP29LPSP is a two component, high performance, modified low temperature heat cured epoxy system specially formulated for cryogenic applications. Not only is EP29LPSP able to function as an adhesive, sealant and protective coating at temperatures as low as 4K, but it is also able to withstand cryogenic shocks (i.e. room temperature down to liquid helium temperatures in a 5-10 minute time period). This optically clear, low viscosity cryogenic epoxy bonds well to a wide variety of substrates including metals, glass, ceramics, and many different plastics. The working life is long; a 100 gram mass will allow over 90-120 minutes of working life. The EP29LPSP has superior electrical insulation properties and a good chemical resistance profile. EP29LPSP requires gelling the mixed epoxy at room temperature for 1 to 2 hrs followed by alternative lower elevated temperature cure cycles (8-10 hrs @ 130°F to 150°F) or (5-7 hrs @ 175°F) or (3-5 hrs @ 200°F). A thermally conductive version called EP29LPSPAO is also available.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP29LPSP
Product Name Low Outgassing, Optically Clear Two Component Epoxy
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer
Chemical System Epoxy
Composition Unfilled
Unlock Full Specs
to access all available technical data

Similar Products

Two Part Epoxy For Bonding, Sealing, Potting And Impregnation - Supreme 112 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Solvent Resistant Adhesive Withstands Methylene Cholride - EP41S-5 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  ; Reactive or Moisture Cured; Room Temperature Vulcanizing or Curing
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
High Temperature Resistant, Thermally Conductive Epoxy - EP46HT-1AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
Chemical System Epoxy
View Details
High Temperature Resistant, Optically Clear, Two Part Epoxy - EP121CL-LO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details