Master Bond, Inc. Medical Grade, Silver Conductive Epoxy Compound EP21TDCSMed

Description
Master Bond Polymer System EP21TDCSMed is a two component, silver filled, electrically conductive adhesive/sealant that meets USP Class VI specifications for medical applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver conductive epoxy systems, the EP21TDCSMed has a one-to-one mix ratio, by weight or volume. It readily develops a high bonding strength of more than 1800 psi tensile shear and a T-peel of greater than 20 pli when measured and cured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is less than 10-3 ohm-cm. Master Bond Polymer System EP21TDCSMed can be applied with minimal sagging or dripping even on vertical surfaces although it can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent (xylene, acetone, MEK, etc.) by weight. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +275°F enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored silver. Master Bond EP21TDCSMed is widely used in medical electronic applications where biocompatibility issues are of paramount importance, e.g. implants. For convenient handling, EP21TDCSMed is also available in premixed and frozen syringes.
Request a Quote
Description
Master Bond Polymer System EP21TDCSMed is a two component, silver filled, electrically conductive adhesive/sealant that meets USP Class VI specifications for medical applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver conductive epoxy systems, the EP21TDCSMed has a one-to-one mix ratio, by weight or volume. It readily develops a high bonding strength of more than 1800 psi tensile shear and a T-peel of greater than 20 pli when measured and cured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is less than 10-3 ohm-cm. Master Bond Polymer System EP21TDCSMed can be applied with minimal sagging or dripping even on vertical surfaces although it can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent (xylene, acetone, MEK, etc.) by weight. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +275°F enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored silver. Master Bond EP21TDCSMed is widely used in medical electronic applications where biocompatibility issues are of paramount importance, e.g. implants. For convenient handling, EP21TDCSMed is also available in premixed and frozen syringes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Medical Grade, Silver Conductive Epoxy Compound - EP21TDCSMed - Master Bond, Inc.
Hackensack, NJ, USA
Medical Grade, Silver Conductive Epoxy Compound
EP21TDCSMed
Medical Grade, Silver Conductive Epoxy Compound EP21TDCSMed
Master Bond Polymer System EP21TDCSMed is a two component, silver filled, electrically conductive adhesive/sealant that meets USP Class VI specifications for medical applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver conductive epoxy systems, the EP21TDCSMed has a one-to-one mix ratio, by weight or volume. It readily develops a high bonding strength of more than 1800 psi tensile shear and a T-peel of greater than 20 pli when measured and cured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is less than 10-3 ohm-cm. Master Bond Polymer System EP21TDCSMed can be applied with minimal sagging or dripping even on vertical surfaces although it can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent (xylene, acetone, MEK, etc.) by weight. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +275°F enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored silver. Master Bond EP21TDCSMed is widely used in medical electronic applications where biocompatibility issues are of paramount importance, e.g. implants. For convenient handling, EP21TDCSMed is also available in premixed and frozen syringes.

Master Bond Polymer System EP21TDCSMed is a two component, silver filled, electrically conductive adhesive/sealant that meets USP Class VI specifications for medical applications. It is formulated to cure at room temperature or more rapidly at elevated temperatures. Unlike the majority of two part silver conductive epoxy systems, the EP21TDCSMed has a one-to-one mix ratio, by weight or volume. It readily develops a high bonding strength of more than 1800 psi tensile shear and a T-peel of greater than 20 pli when measured and cured at 75°F. It is 100% reactive and does not contain any diluents or solvents. The volume resistivity of the cured system is less than 10-3 ohm-cm. Master Bond Polymer System EP21TDCSMed can be applied with minimal sagging or dripping even on vertical surfaces although it can be made thinner (flowable) by adding 5 to 10% of an appropriate solvent (xylene, acetone, MEK, etc.) by weight. The high strength bonds are remarkably adaptable to thermal cycling and resistant to chemicals including water, oil and most organic solvents, over the exceptionally wide temperature range of 4K to +275°F enabling it to be serviceable even in cryogenic applications. Adhesion to metals, glass, ceramics, vulcanized rubbers and many plastics is excellent. Parts A and B are both colored silver. Master Bond EP21TDCSMed is widely used in medical electronic applications where biocompatibility issues are of paramount importance, e.g. implants. For convenient handling, EP21TDCSMed is also available in premixed and frozen syringes.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21TDCSMed
Product Name Medical Grade, Silver Conductive Epoxy Compound
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy; Polyurethane
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

Two Part, Rapid Curing, Cryogenic Epoxy - EP51FL-1 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Low Viscosity, Two Component Epoxy - EP21LV - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
High Tempreature and Thermal Cycling Resistant Epoxy - EP33 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details
Toughened, two component epoxy for bonding, sealing and coating - Supreme 34AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
View Details