Master Bond, Inc. Radiopaque Two Component Epoxy Compound EP21BAS

Description
Master Bond Polymer System EP21BAS is a radio-opaque two component epoxy compound which cures readily at ambient or more quickly at elevated temperatures. This epoxy polymer system features outstanding physical and chemical properties. A user friendly one-to-one (1/1) mix ratio by weight or volume facilitates processing. Additionally, EP21BAS has the unusual characteristic of being able to adjust the properties of the cured system by altering the mix ratio. Adding more part "A" (e.g. 2:1 mix ratio) gives a more rigid cure while adding more part "B" (e.g. 2:3 mix ratio) gives a more forgiving cure. EP21BAS produces high strength, durable bonds, seals, coatings and castings which hold up well to thermal cycling and resist many chemicals including water, oils, fuels, acids, bases and salts. It is serviceable over the wide temperature range of -60°F to +250°F. It adheres well to a variety of substrates including metals, glass, ceramics, wood, rubber, and many plastics. Once cured, EP21BAS is an excellent electrical insulator. This exceptionally versatile system is widely used in the electronic, electrical, optoelectronic and medical device industries. The cured polymer compound fully meets the requirements for radio-opacity needed in medical devices and similar applications. While the standard color of the cured material is an off-white, a wide variety of additional color choices are also available.
Request a Quote
Description
Master Bond Polymer System EP21BAS is a radio-opaque two component epoxy compound which cures readily at ambient or more quickly at elevated temperatures. This epoxy polymer system features outstanding physical and chemical properties. A user friendly one-to-one (1/1) mix ratio by weight or volume facilitates processing. Additionally, EP21BAS has the unusual characteristic of being able to adjust the properties of the cured system by altering the mix ratio. Adding more part "A" (e.g. 2:1 mix ratio) gives a more rigid cure while adding more part "B" (e.g. 2:3 mix ratio) gives a more forgiving cure. EP21BAS produces high strength, durable bonds, seals, coatings and castings which hold up well to thermal cycling and resist many chemicals including water, oils, fuels, acids, bases and salts. It is serviceable over the wide temperature range of -60°F to +250°F. It adheres well to a variety of substrates including metals, glass, ceramics, wood, rubber, and many plastics. Once cured, EP21BAS is an excellent electrical insulator. This exceptionally versatile system is widely used in the electronic, electrical, optoelectronic and medical device industries. The cured polymer compound fully meets the requirements for radio-opacity needed in medical devices and similar applications. While the standard color of the cured material is an off-white, a wide variety of additional color choices are also available.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Radiopaque Two Component Epoxy Compound - EP21BAS - Master Bond, Inc.
Hackensack, NJ, USA
Radiopaque Two Component Epoxy Compound
EP21BAS
Radiopaque Two Component Epoxy Compound EP21BAS
Master Bond Polymer System EP21BAS is a radio-opaque two component epoxy compound which cures readily at ambient or more quickly at elevated temperatures. This epoxy polymer system features outstanding physical and chemical properties. A user friendly one-to-one (1/1) mix ratio by weight or volume facilitates processing. Additionally, EP21BAS has the unusual characteristic of being able to adjust the properties of the cured system by altering the mix ratio. Adding more part "A" (e.g. 2:1 mix ratio) gives a more rigid cure while adding more part "B" (e.g. 2:3 mix ratio) gives a more forgiving cure. EP21BAS produces high strength, durable bonds, seals, coatings and castings which hold up well to thermal cycling and resist many chemicals including water, oils, fuels, acids, bases and salts. It is serviceable over the wide temperature range of -60°F to +250°F. It adheres well to a variety of substrates including metals, glass, ceramics, wood, rubber, and many plastics. Once cured, EP21BAS is an excellent electrical insulator. This exceptionally versatile system is widely used in the electronic, electrical, optoelectronic and medical device industries. The cured polymer compound fully meets the requirements for radio-opacity needed in medical devices and similar applications. While the standard color of the cured material is an off-white, a wide variety of additional color choices are also available.

Master Bond Polymer System EP21BAS is a radio-opaque two component epoxy compound which cures readily at ambient or more quickly at elevated temperatures. This epoxy polymer system features outstanding physical and chemical properties. A user friendly one-to-one (1/1) mix ratio by weight or volume facilitates processing. Additionally, EP21BAS has the unusual characteristic of being able to adjust the properties of the cured system by altering the mix ratio. Adding more part "A" (e.g. 2:1 mix ratio) gives a more rigid cure while adding more part "B" (e.g. 2:3 mix ratio) gives a more forgiving cure. EP21BAS produces high strength, durable bonds, seals, coatings and castings which hold up well to thermal cycling and resist many chemicals including water, oils, fuels, acids, bases and salts. It is serviceable over the wide temperature range of -60°F to +250°F. It adheres well to a variety of substrates including metals, glass, ceramics, wood, rubber, and many plastics. Once cured, EP21BAS is an excellent electrical insulator. This exceptionally versatile system is widely used in the electronic, electrical, optoelectronic and medical device industries. The cured polymer compound fully meets the requirements for radio-opacity needed in medical devices and similar applications. While the standard color of the cured material is an off-white, a wide variety of additional color choices are also available.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number EP21BAS
Product Name Radiopaque Two Component Epoxy Compound
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
Chemical System Epoxy
Composition Filled
Unlock Full Specs
to access all available technical data

Similar Products

One Component, Non-Yellowing UV Curable Adhesive - UV15X-2 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; UV or Radiation Cured; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Quartz Filled, Two Component Epoxy - EP30QF - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
High Tensile Strength, One Component Epoxy - EP15 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Porous Surfaces; Dissimilar Substrates
View Details
Fast Curing, Thermal Cycling Resistant Epoxy Adhesive - EP51M - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details