Master Bond, Inc. One Component, Highly Flexible UV Curable Urethane UV21

Description
Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient temperatures. Curing can be accomplished with UV light emitted from 320-365 nanometers. Radiation dosages of 20-40 mw/cm² can effect rapid cures; seconds for thinner sections, slightly longer for thicker ones. UV21 offers outstanding physical strength properties including elongation of over 260% and a tensile strength of over 500psi. While the UV21 has the flexibility of RTV silicones if offers many advantages including faster cure time, improved chemical resistance, and no emission of corrosive elements while curing. The temperature range of UV21 is an outstanding -65°F to 250°F and its electrical insulation properties are also superb.
Request a Quote
Description
Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient temperatures. Curing can be accomplished with UV light emitted from 320-365 nanometers. Radiation dosages of 20-40 mw/cm² can effect rapid cures; seconds for thinner sections, slightly longer for thicker ones. UV21 offers outstanding physical strength properties including elongation of over 260% and a tensile strength of over 500psi. While the UV21 has the flexibility of RTV silicones if offers many advantages including faster cure time, improved chemical resistance, and no emission of corrosive elements while curing. The temperature range of UV21 is an outstanding -65°F to 250°F and its electrical insulation properties are also superb.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
One Component, Highly Flexible UV Curable Urethane - UV21 - Master Bond, Inc.
Hackensack, NJ, USA
One Component, Highly Flexible UV Curable Urethane
UV21
One Component, Highly Flexible UV Curable Urethane UV21
Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient temperatures. Curing can be accomplished with UV light emitted from 320-365 nanometers. Radiation dosages of 20-40 mw/cm² can effect rapid cures; seconds for thinner sections, slightly longer for thicker ones. UV21 offers outstanding physical strength properties including elongation of over 260% and a tensile strength of over 500psi. While the UV21 has the flexibility of RTV silicones if offers many advantages including faster cure time, improved chemical resistance, and no emission of corrosive elements while curing. The temperature range of UV21 is an outstanding -65°F to 250°F and its electrical insulation properties are also superb.

Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient temperatures. Curing can be accomplished with UV light emitted from 320-365 nanometers. Radiation dosages of 20-40 mw/cm² can effect rapid cures; seconds for thinner sections, slightly longer for thicker ones. UV21 offers outstanding physical strength properties including elongation of over 260% and a tensile strength of over 500psi. While the UV21 has the flexibility of RTV silicones if offers many advantages including faster cure time, improved chemical resistance, and no emission of corrosive elements while curing. The temperature range of UV21 is an outstanding -65°F to 250°F and its electrical insulation properties are also superb.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number UV21
Product Name One Component, Highly Flexible UV Curable Urethane
Cure / Technology Thermoset; UV or Radiation Cured; Contact or Pressure Sensitive Adhesives; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Elastomeric
Features High Dielectric; Flexible; Leveling Filling; Non-corrosive; Gap Filler, Foam in Place Gasket; Thermal Insulation
Unlock Full Specs
to access all available technical data

Similar Products

Low viscosity, medical grade UV curable epoxy for bonding, sealing and coating - UV16Med-FD - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Metal; Plastic
View Details
Thermally Conductive Flame Retardant Silicone - MasterSil 156 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Nanosilica Filled, Optically Clear Epoxy Adhesive - EP113 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
View Details
Thermally Conductive, Room temperature Curing Epoxy - EP21AOHT - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Concrete, Masonry; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates; Metal/Plastic/Glass/Ceramic/Elast.&Wood
View Details