Maselli Measurements UR-24 In-Line Process Refractometer

Description
Self-contained, one piece construction All stainless steel housing conforms to USDA and 3A Sanitary Standards Superior corrosion resistance in wet environments 0-95 °Brix operating range Accuracy 0.15 °Brix (Standard Accuracy model) Accuracy 0.05 °Brix (High Accuracy model) Additional User Range programmable from the keypad Automatic temperature compensation Abrasion resistant Sapphire prism Long life LED light source (Light Emitting Diode) High resolution CCD optical sensor (Charge -Coupled Device) Adjustable internal alarms Analog and serial outputs PC Software available for data collection, remote configuration and diagnostics Sanitary Tri-Clamp Mounting on the process pipeline or on a tank wall The microprocessor-based UR-24 digital refractometer is a self-contained analyzer with multiple functions which mounts directly on the process line. It continuously measures the concentration, displays the temperature-compensa ted concentration value, transmits the value to both digital and analog receivers, and activates alarm relay outputs. The UR-24's unique state-of-the-art design incorporates many modern refinements such as: abrasion resistant sapphire prism, long life LED light source, and a high resolution CCD digital optical sensor. The instrument's membrane faceplate contains a backlit liquid crystal digital display and input keypad. From the keypad it is possible to completely personalize and configure the instrument's measurement range, mA output signal and alarm outputs. The instrument also has an RS422/RS485 serial output for optional remote display or computer interface. A special Maselli adapter conveniently mounts the UR-24 onto a process line or vessel. Primary applications for the model UR-24 include food, beverage, dairy, chemical, petrochemical and textile industries.
Description
Self-contained, one piece construction All stainless steel housing conforms to USDA and 3A Sanitary Standards Superior corrosion resistance in wet environments 0-95 °Brix operating range Accuracy 0.15 °Brix (Standard Accuracy model) Accuracy 0.05 °Brix (High Accuracy model) Additional User Range programmable from the keypad Automatic temperature compensation Abrasion resistant Sapphire prism Long life LED light source (Light Emitting Diode) High resolution CCD optical sensor (Charge -Coupled Device) Adjustable internal alarms Analog and serial outputs PC Software available for data collection, remote configuration and diagnostics Sanitary Tri-Clamp Mounting on the process pipeline or on a tank wall The microprocessor-based UR-24 digital refractometer is a self-contained analyzer with multiple functions which mounts directly on the process line. It continuously measures the concentration, displays the temperature-compensa ted concentration value, transmits the value to both digital and analog receivers, and activates alarm relay outputs. The UR-24's unique state-of-the-art design incorporates many modern refinements such as: abrasion resistant sapphire prism, long life LED light source, and a high resolution CCD digital optical sensor. The instrument's membrane faceplate contains a backlit liquid crystal digital display and input keypad. From the keypad it is possible to completely personalize and configure the instrument's measurement range, mA output signal and alarm outputs. The instrument also has an RS422/RS485 serial output for optional remote display or computer interface. A special Maselli adapter conveniently mounts the UR-24 onto a process line or vessel. Primary applications for the model UR-24 include food, beverage, dairy, chemical, petrochemical and textile industries.

Suppliers

Company
Product
Description
Supplier Links
Self-contained, one piece construction All stainless steel housing conforms to USDA and 3A Sanitary Standards Superior corrosion resistance in wet environments 0-95 °Brix operating range Accuracy 0.15 °Brix (Standard Accuracy model) Accuracy 0.05 °Brix (High Accuracy model) Additional User Range programmable from the keypad Automatic temperature compensation Abrasion resistant Sapphire prism Long life LED light source (Light Emitting Diode) High resolution CCD optical sensor (Charge -Coupled Device) Adjustable internal alarms Analog and serial outputs PC Software available for data collection, remote configuration and diagnostics Sanitary Tri-Clamp Mounting on the process pipeline or on a tank wall The microprocessor-based UR-24 digital refractometer is a self-contained analyzer with multiple functions which mounts directly on the process line. It continuously measures the concentration, displays the temperature-compensa ted concentration value, transmits the value to both digital and analog receivers, and activates alarm relay outputs. The UR-24's unique state-of-the-art design incorporates many modern refinements such as: abrasion resistant sapphire prism, long life LED light source, and a high resolution CCD digital optical sensor. The instrument's membrane faceplate contains a backlit liquid crystal digital display and input keypad. From the keypad it is possible to completely personalize and configure the instrument's measurement range, mA output signal and alarm outputs. The instrument also has an RS422/RS485 serial output for optional remote display or computer interface. A special Maselli adapter conveniently mounts the UR-24 onto a process line or vessel. Primary applications for the model UR-24 include food, beverage, dairy, chemical, petrochemical and textile industries.
  • Self-contained, one piece construction
  • All stainless steel housing conforms to USDA and 3A Sanitary Standards
  • Superior corrosion resistance in wet environments
  • 0-95 °Brix operating range
  • Accuracy 0.15 °Brix (Standard Accuracy model)
  • Accuracy 0.05 °Brix (High Accuracy model)
  • Additional User Range programmable from the keypad
  • Automatic temperature compensation
  • Abrasion resistant Sapphire prism
  • Long life LED light source (Light Emitting Diode)
  • High resolution CCD optical sensor (Charge -Coupled Device)
  • Adjustable internal alarms
  • Analog and serial outputs
  • PC Software available for data collection, remote configuration and diagnostics
  • Sanitary Tri-Clamp Mounting on the process pipeline or on a tank wall

The microprocessor-based UR-24 digital refractometer is a self-contained analyzer with multiple functions which mounts directly on the process line. It continuously measures the concentration, displays the temperature-compensated concentration value, transmits the value to both digital and analog receivers, and activates alarm relay outputs. The UR-24's unique state-of-the-art design incorporates many modern refinements such as: abrasion resistant sapphire prism, long life LED light source, and a high resolution CCD digital optical sensor.
The instrument's membrane faceplate contains a backlit liquid crystal digital display and input keypad. From the keypad it is possible to completely personalize and configure the instrument's measurement range, mA output signal and alarm outputs. The instrument also has an RS422/RS485 serial output for optional remote display or computer interface. A special Maselli adapter conveniently mounts the UR-24 onto a process line or vessel. Primary applications for the model UR-24 include food, beverage, dairy, chemical, petrochemical and textile industries.

Supplier's Site

Technical Specifications

  Maselli Measurements
Product Category Refractometers
Product Number UR-24 In-Line Process Refractometer
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Digital Refractometer - PCE-DRS 2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Monitoring Sample
Prism / Light Source & Special Features Automatic Temperature Compensation; Temp Measurement
User Interface Digital
View Details
Manual Digital Refractometer - KPR-30V - Shimadzu Corporation
Specs
Monitoring Sample
User Interface Computer; Application Software Included
Measurement Scale RI
View Details
IDEX RefractoMax RI Detector Semi Prep - RefractoMax522 - IDEX Health & Science
Specs
Measurement Scale RI
View Details