Maselli Measurements Datasheets for Refractometers
Refractometers measure the critical angle of refraction through a sample. The critical angle of refraction will change with concentration.
Refractometers: Learn more
| Product Name | Notes |
|---|---|
| Self-contained, one piece construction All stainless steel housing conforms to USDA and 3A Sanitary Standards Superior corrosion resistance in wet environments 0-95 °Brix operating range Accuracy 0.15 °Brix (Standard Accuracy... | |
| Self-contained, one piece construction Stainless steel and aluminum housing conforms to USDA and 3A Sanitary Standards 0-95 °Brix operating range Accuracy 0.15 °Brix (Standard Accuracy model) Accuracy 0.05 °Brix (High... | |
| Self-contained, stainless steel (NEMA 4X) construction 0-15 °Brix operating range Ultra high accuracy 0.003 °Brix (0-2 °Brix diet range) 0.02 °Brix (5-15 °Brix range) No drift Automatic temperature compensation High... | |
| Self-contained, stainless steel (NEMA 4X) construction 0-20 °Brix operating range Ultra high accuracy 0.003 °Brix (0-2 °Brix diet range) 0.02 °Brix (0-20 °Brix range) No drift Automatic temperature compensation High... | |
| Wide scale range (0-95 °Brix) High accuracy (0.03 °Brix) Automatic temperature compensation Totally programmable from the keyboard 8 operating scales 3 custom user ranges for other than Bx or nD... | |
| Wide scale range (0-95 °Brix) High accuracy (0.05 °Brix) Automatic temperature compensation Totally programmable from the keyboard 5 operating scales 1 custom user ranges for other than Bx or nD... |