Maselli Measurements UR-19 In-Line Process Refractometer

Description
Self-contained, stainless steel (NEMA 4X) construction 0-20 °Brix operating range Ultra high accuracy 0.003 °Brix (0-2 °Brix diet range) 0.02 °Brix (0-20 °Brix range) No drift Automatic temperature compensation High resolution CCD optical sensor (Charge -Coupled Device) High speed microprocessor High resolution graphic display Analog and serial outputs Easily configurable alarms Tri-Clamp connection for in-line mounting The microprocessor-based UR-19 digital refractometer is a self-contained analyzer with multiple functions which mounts directly on the process line. It continuously measures in-line beverages, displays the temperature-compensa ted concentration value, transmits the value in digital and analog mode, and activates alarm relay outputs. The UR-19's unique state of the art design includes many modern features such as: high performance optical design, high speed microprocessor, high resolution CCD digital optical sensor, high resolution graphic display. The instrument's faceplate contains a backlit graphic display and input keypad. From the keypad it is possible to completely personalize and configure the instrument's user language, mA output signal and alarm outputs. The instrument also has an RS232/RS422 serial output for remote devices. The UR-19 is provided with tri-clamp pipe ends for its connection on a process line.
Description
Self-contained, stainless steel (NEMA 4X) construction 0-20 °Brix operating range Ultra high accuracy 0.003 °Brix (0-2 °Brix diet range) 0.02 °Brix (0-20 °Brix range) No drift Automatic temperature compensation High resolution CCD optical sensor (Charge -Coupled Device) High speed microprocessor High resolution graphic display Analog and serial outputs Easily configurable alarms Tri-Clamp connection for in-line mounting The microprocessor-based UR-19 digital refractometer is a self-contained analyzer with multiple functions which mounts directly on the process line. It continuously measures in-line beverages, displays the temperature-compensa ted concentration value, transmits the value in digital and analog mode, and activates alarm relay outputs. The UR-19's unique state of the art design includes many modern features such as: high performance optical design, high speed microprocessor, high resolution CCD digital optical sensor, high resolution graphic display. The instrument's faceplate contains a backlit graphic display and input keypad. From the keypad it is possible to completely personalize and configure the instrument's user language, mA output signal and alarm outputs. The instrument also has an RS232/RS422 serial output for remote devices. The UR-19 is provided with tri-clamp pipe ends for its connection on a process line.

Suppliers

Company
Product
Description
Supplier Links
Self-contained, stainless steel (NEMA 4X) construction 0-20 °Brix operating range Ultra high accuracy 0.003 °Brix (0-2 °Brix diet range) 0.02 °Brix (0-20 °Brix range) No drift Automatic temperature compensation High resolution CCD optical sensor (Charge -Coupled Device) High speed microprocessor High resolution graphic display Analog and serial outputs Easily configurable alarms Tri-Clamp connection for in-line mounting The microprocessor-based UR-19 digital refractometer is a self-contained analyzer with multiple functions which mounts directly on the process line. It continuously measures in-line beverages, displays the temperature-compensa ted concentration value, transmits the value in digital and analog mode, and activates alarm relay outputs. The UR-19's unique state of the art design includes many modern features such as: high performance optical design, high speed microprocessor, high resolution CCD digital optical sensor, high resolution graphic display. The instrument's faceplate contains a backlit graphic display and input keypad. From the keypad it is possible to completely personalize and configure the instrument's user language, mA output signal and alarm outputs. The instrument also has an RS232/RS422 serial output for remote devices. The UR-19 is provided with tri-clamp pipe ends for its connection on a process line.
  • Self-contained, stainless steel (NEMA 4X) construction
  • 0-20 °Brix operating range
  • Ultra high accuracy 0.003 °Brix (0-2 °Brix diet range) 0.02 °Brix (0-20 °Brix range)
  • No drift
  • Automatic temperature compensation
  • High resolution CCD optical sensor (Charge -Coupled Device)
  • High speed microprocessor
  • High resolution graphic display
  • Analog and serial outputs
  • Easily configurable alarms
  • Tri-Clamp connection for in-line mounting

The microprocessor-based UR-19 digital refractometer is a self-contained analyzer with multiple functions which mounts directly on the process line. It continuously measures in-line beverages, displays the temperature-compensated concentration value, transmits the value in digital and analog mode, and activates alarm relay outputs. The UR-19's unique state of the art design includes many modern features such as: high performance optical design, high speed microprocessor, high resolution CCD digital optical sensor, high resolution graphic display.
The instrument's faceplate contains a backlit graphic display and input keypad. From the keypad it is possible to completely personalize and configure the instrument's user language, mA output signal and alarm outputs. The instrument also has an RS232/RS422 serial output for remote devices. The UR-19 is provided with tri-clamp pipe ends for its connection on a process line.

Supplier's Site

Technical Specifications

  Maselli Measurements
Product Category Refractometers
Product Number UR-19 In-Line Process Refractometer
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Refractometer - PCE-Oe - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Prism / Light Source & Special Features Automatic Temperature Compensation
User Interface Analog
Mounting Type Hand Held
View Details
Manual Digital Refractometer - KPR-30V - Shimadzu Corporation
Specs
Monitoring Sample
User Interface Computer; Application Software Included
Measurement Scale RI
View Details
IDEX RefractoMax RI Detector Micro - RefractoMax524 - IDEX Health & Science
Specs
Measurement Scale RI
View Details