Maselli Measurements LR-02 Laboratory Refractometer

Description
Wide scale range (0-95 °Brix) High accuracy (0.05 °Brix) Automatic temperature compensation Totally programmable from the keyboard 5 operating scales 1 custom user ranges for other than Bx or nD Abrasion resistant Sapphire prism LED light source High resolution CCD sensor element IP65 to EN60529 stainless steel housing RS232 serial output Special Maselli software for diagnostics and remote configuration The microprocessor-based model LR-02 Easy Start automatic laboratory refractometer is Maselli's new instrument for laboratory use. It has been designed to be accurate, compact and user-friendly. The unit can also work with alkaline batteries, making it easy to move to different locations using the dedicated handle. The waterproof membrane keypad and stainless steel enclosure assure trouble free operation even in the process area. Simply closing the cover, without pushing any buttons, the LR-02 Easy Start measures the refractive index of the sample, calculates its concentration, and presents the value on the backlit LCD display. The measured values can be sent to an external printer or computer. The unit has been designed using the most advanced technologies such as sapphire prism, long life LED light source and high resolution CCD digital optical sensor to achieve high accuracy and reliability. Primary applications for the LR-02 Easy Start laboratory refractometer include food, beverage, dairy, chemical, petrochemical, and textile industry laboratories.
Description
Wide scale range (0-95 °Brix) High accuracy (0.05 °Brix) Automatic temperature compensation Totally programmable from the keyboard 5 operating scales 1 custom user ranges for other than Bx or nD Abrasion resistant Sapphire prism LED light source High resolution CCD sensor element IP65 to EN60529 stainless steel housing RS232 serial output Special Maselli software for diagnostics and remote configuration The microprocessor-based model LR-02 Easy Start automatic laboratory refractometer is Maselli's new instrument for laboratory use. It has been designed to be accurate, compact and user-friendly. The unit can also work with alkaline batteries, making it easy to move to different locations using the dedicated handle. The waterproof membrane keypad and stainless steel enclosure assure trouble free operation even in the process area. Simply closing the cover, without pushing any buttons, the LR-02 Easy Start measures the refractive index of the sample, calculates its concentration, and presents the value on the backlit LCD display. The measured values can be sent to an external printer or computer. The unit has been designed using the most advanced technologies such as sapphire prism, long life LED light source and high resolution CCD digital optical sensor to achieve high accuracy and reliability. Primary applications for the LR-02 Easy Start laboratory refractometer include food, beverage, dairy, chemical, petrochemical, and textile industry laboratories.

Suppliers

Company
Product
Description
Supplier Links
Wide scale range (0-95 °Brix) High accuracy (0.05 °Brix) Automatic temperature compensation Totally programmable from the keyboard 5 operating scales 1 custom user ranges for other than Bx or nD Abrasion resistant Sapphire prism LED light source High resolution CCD sensor element IP65 to EN60529 stainless steel housing RS232 serial output Special Maselli software for diagnostics and remote configuration The microprocessor-based model LR-02 Easy Start automatic laboratory refractometer is Maselli's new instrument for laboratory use. It has been designed to be accurate, compact and user-friendly. The unit can also work with alkaline batteries, making it easy to move to different locations using the dedicated handle. The waterproof membrane keypad and stainless steel enclosure assure trouble free operation even in the process area. Simply closing the cover, without pushing any buttons, the LR-02 Easy Start measures the refractive index of the sample, calculates its concentration, and presents the value on the backlit LCD display. The measured values can be sent to an external printer or computer. The unit has been designed using the most advanced technologies such as sapphire prism, long life LED light source and high resolution CCD digital optical sensor to achieve high accuracy and reliability. Primary applications for the LR-02 Easy Start laboratory refractometer include food, beverage, dairy, chemical, petrochemical, and textile industry laboratories.
  • Wide scale range (0-95 °Brix)
  • High accuracy (0.05 °Brix)
  • Automatic temperature compensation
  • Totally programmable from the keyboard
  • 5 operating scales
  • 1 custom user ranges for other than Bx or nD
  • Abrasion resistant Sapphire prism
  • LED light source
  • High resolution CCD sensor element
  • IP65 to EN60529 stainless steel housing
  • RS232 serial output
  • Special Maselli software for diagnostics and remote configuration

The microprocessor-based model LR-02 Easy Start automatic laboratory refractometer is Maselli's new instrument for laboratory use. It has been designed to be accurate, compact and user-friendly.

The unit can also work with alkaline batteries, making it easy to move to different locations using the dedicated handle. The waterproof membrane keypad and stainless steel enclosure assure trouble free operation even in the process area.

Simply closing the cover, without pushing any buttons, the LR-02 Easy Start measures the refractive index of the sample, calculates its concentration, and presents the value on the backlit LCD display. The measured values can be sent to an external printer or computer.

The unit has been designed using the most advanced technologies such as sapphire prism, long life LED light source and high resolution CCD digital optical sensor to achieve high accuracy and reliability.

Primary applications for the LR-02 Easy Start laboratory refractometer include food, beverage, dairy, chemical, petrochemical, and textile industry laboratories.

Supplier's Site

Technical Specifications

  Maselli Measurements
Product Category Refractometers
Product Number LR-02 Laboratory Refractometer
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Digital Refractometer, Coolants / Batteries / Cleaners - PCE-DRC 1 - PCE Instruments / PCE Americas Inc.
Specs
Monitoring Sample
Prism / Light Source & Special Features Automatic Temperature Compensation; Temp Measurement
User Interface Digital
View Details
Refractometer - RA-620 - CANNON Instrument Company
CANNON Instrument Company
Specs
Prism / Light Source & Special Features Self-calibration
User Interface Video; Computer
Measurement Scale RI; BRIX
View Details
Abbemat CompactRefractometers - 3X00 - Anton Paar
Specs
Monitoring Sample
Prism / Light Source & Special Features LED
User Interface Digital; Video (optional feature); Computer
View Details