Maselli Measurements LR-01 Laboratory Refractometer

Description
Wide scale range (0-95 °Brix) High accuracy (0.03 °Brix) Automatic temperature compensation Totally programmable from the keyboard 8 operating scales 3 custom user ranges for other than Bx or nD ABBE Mode available Confidence Value available Abrasion resistant Sapphire prism LED light source Digital optical image transducer Water-proof stainless steel housing Voice synthesizer Centronix parallel output for printer RS232 serial output for PC Special Maselli software for diagnostics and remote configuration The microprocessor-based model LR-01 automatic laboratory refractometer is Maselli's newest analytical instrument for laboratory use. With the push of a button, the instrument measures the refractive index of the sample, computes its concentration and presents the value on the backlit LCD digital display. The measurement can also be sent to an external printer or computer. The model LR-01's unique state-of-the-art design uses advanced technologies such as: abrasion resistant sapphire prism, long life LED light source and a high resolution CCD digital optical sensor to achieve high accuracy and reliability. In addition to high performance the model LR-01 microprocessor provides the following innovations: 8 measuring scales (2 standard plus 6 user-customized ranges), automatic zero calibration with water, printer and computer outputs, single or continuous analysis and voice synthesizer in 4 languages. The instrument's splashproof membrane keypad and stainless steel enclosure assure troublefree operation in process areas. One can completely personalize and configure the instrument's operations and measurement ranges from the keypad or a remote computer. The instrument has an optional flow-cell adapter for continuous analysis in pilot plants. Primary applications for the model LR-01 include food, beverage, dairy, chemical, petrochemical and textile industry laboratories.
Description
Wide scale range (0-95 °Brix) High accuracy (0.03 °Brix) Automatic temperature compensation Totally programmable from the keyboard 8 operating scales 3 custom user ranges for other than Bx or nD ABBE Mode available Confidence Value available Abrasion resistant Sapphire prism LED light source Digital optical image transducer Water-proof stainless steel housing Voice synthesizer Centronix parallel output for printer RS232 serial output for PC Special Maselli software for diagnostics and remote configuration The microprocessor-based model LR-01 automatic laboratory refractometer is Maselli's newest analytical instrument for laboratory use. With the push of a button, the instrument measures the refractive index of the sample, computes its concentration and presents the value on the backlit LCD digital display. The measurement can also be sent to an external printer or computer. The model LR-01's unique state-of-the-art design uses advanced technologies such as: abrasion resistant sapphire prism, long life LED light source and a high resolution CCD digital optical sensor to achieve high accuracy and reliability. In addition to high performance the model LR-01 microprocessor provides the following innovations: 8 measuring scales (2 standard plus 6 user-customized ranges), automatic zero calibration with water, printer and computer outputs, single or continuous analysis and voice synthesizer in 4 languages. The instrument's splashproof membrane keypad and stainless steel enclosure assure troublefree operation in process areas. One can completely personalize and configure the instrument's operations and measurement ranges from the keypad or a remote computer. The instrument has an optional flow-cell adapter for continuous analysis in pilot plants. Primary applications for the model LR-01 include food, beverage, dairy, chemical, petrochemical and textile industry laboratories.

Suppliers

Company
Product
Description
Supplier Links
Wide scale range (0-95 °Brix) High accuracy (0.03 °Brix) Automatic temperature compensation Totally programmable from the keyboard 8 operating scales 3 custom user ranges for other than Bx or nD ABBE Mode available Confidence Value available Abrasion resistant Sapphire prism LED light source Digital optical image transducer Water-proof stainless steel housing Voice synthesizer Centronix parallel output for printer RS232 serial output for PC Special Maselli software for diagnostics and remote configuration The microprocessor-based model LR-01 automatic laboratory refractometer is Maselli's newest analytical instrument for laboratory use. With the push of a button, the instrument measures the refractive index of the sample, computes its concentration and presents the value on the backlit LCD digital display. The measurement can also be sent to an external printer or computer. The model LR-01's unique state-of-the-art design uses advanced technologies such as: abrasion resistant sapphire prism, long life LED light source and a high resolution CCD digital optical sensor to achieve high accuracy and reliability. In addition to high performance the model LR-01 microprocessor provides the following innovations: 8 measuring scales (2 standard plus 6 user-customized ranges), automatic zero calibration with water, printer and computer outputs, single or continuous analysis and voice synthesizer in 4 languages. The instrument's splashproof membrane keypad and stainless steel enclosure assure troublefree operation in process areas. One can completely personalize and configure the instrument's operations and measurement ranges from the keypad or a remote computer. The instrument has an optional flow-cell adapter for continuous analysis in pilot plants. Primary applications for the model LR-01 include food, beverage, dairy, chemical, petrochemical and textile industry laboratories.
  • Wide scale range (0-95 °Brix)
  • High accuracy (0.03 °Brix)
  • Automatic temperature compensation
  • Totally programmable from the keyboard
  • 8 operating scales
  • 3 custom user ranges for other than Bx or nD
  • ABBE Mode available
  • Confidence Value available
  • Abrasion resistant Sapphire prism
  • LED light source
  • Digital optical image transducer
  • Water-proof stainless steel housing
  • Voice synthesizer
  • Centronix parallel output for printer
  • RS232 serial output for PC
  • Special Maselli software for diagnostics and remote configuration

The microprocessor-based model LR-01 automatic laboratory refractometer is Maselli's newest analytical instrument for laboratory use. With the push of a button, the instrument measures the refractive index of the sample, computes its concentration and presents the value on the backlit LCD digital display. The measurement can also be sent to an external printer or computer. The model LR-01's unique state-of-the-art design uses advanced technologies such as: abrasion resistant sapphire prism, long life LED light source and a high resolution CCD digital optical sensor to achieve high accuracy and reliability.
In addition to high performance the model LR-01 microprocessor provides the following innovations: 8 measuring scales (2 standard plus 6 user-customized ranges), automatic zero calibration with water, printer and computer outputs, single or continuous analysis and voice synthesizer in 4 languages. The instrument's splashproof membrane keypad and stainless steel enclosure assure troublefree operation in process areas. One can completely personalize and configure the instrument's operations and measurement ranges from the keypad or a remote computer. The instrument has an optional flow-cell adapter for continuous analysis in pilot plants. Primary applications for the model LR-01 include food, beverage, dairy, chemical, petrochemical and textile industry laboratories.

Supplier's Site

Technical Specifications

  Maselli Measurements
Product Category Refractometers
Product Number LR-01 Laboratory Refractometer
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Refractometer - PCE-0100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Prism / Light Source & Special Features Automatic Temperature Compensation
User Interface Analog
Mounting Type Hand Held
View Details
Manual Digital Refractometer - KPR-30V - Shimadzu Corporation
Specs
Monitoring Sample
User Interface Computer; Application Software Included
Measurement Scale RI
View Details