Maryland Brush Company, Inc. PYC480, 72 Inch Pittco Strip Brush 48007

Description
Pittco® Strips use a time tested and proven method of construction that lends itself readily to a wide variety of applications. They can be used as straight strips, in fixed or moving brush parts; formed into predetermined contours; or turned into spirals to form wide-faced brushes of any practical length or diameter. Pittco® Strip Brushes can be supplied in lengths up to 120”, and the overall height from 1” to 7”, to fit the brushing requirement. Recommendations and pricing for Pittco® Strip Brushes are furnished upon request. PYC480, 72 inch Pittco Strip Brush, Black Horsehair, 2-1/2 inch Overall Height
Datasheet
Description
Pittco® Strips use a time tested and proven method of construction that lends itself readily to a wide variety of applications. They can be used as straight strips, in fixed or moving brush parts; formed into predetermined contours; or turned into spirals to form wide-faced brushes of any practical length or diameter. Pittco® Strip Brushes can be supplied in lengths up to 120”, and the overall height from 1” to 7”, to fit the brushing requirement. Recommendations and pricing for Pittco® Strip Brushes are furnished upon request. PYC480, 72 inch Pittco Strip Brush, Black Horsehair, 2-1/2 inch Overall Height
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PYC480, 72 Inch Pittco Strip Brush - 48007 - Maryland Brush Company, Inc.
Baltimore, MD, USA
PYC480, 72 Inch Pittco Strip Brush
48007
PYC480, 72 Inch Pittco Strip Brush 48007
Pittco® Strips use a time tested and proven method of construction that lends itself readily to a wide variety of applications. They can be used as straight strips, in fixed or moving brush parts; formed into predetermined contours; or turned into spirals to form wide-faced brushes of any practical length or diameter. Pittco® Strip Brushes can be supplied in lengths up to 120”, and the overall height from 1” to 7”, to fit the brushing requirement. Recommendations and pricing for Pittco® Strip Brushes are furnished upon request. PYC480, 72 inch Pittco Strip Brush, Black Horsehair, 2-1/2 inch Overall Height

Pittco® Strips use a time tested and proven method of construction that lends itself readily to a wide variety of applications. They can be used as straight strips, in fixed or moving brush parts; formed into predetermined contours; or turned into spirals to form wide-faced brushes of any practical length or diameter. Pittco® Strip Brushes can be supplied in lengths up to 120”, and the overall height from 1” to 7”, to fit the brushing requirement. Recommendations and pricing for Pittco® Strip Brushes are furnished upon request.

PYC480, 72 inch Pittco Strip Brush, Black Horsehair, 2-1/2 inch Overall Height

Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Industrial Brushes
Product Number 48007
Product Name PYC480, 72 Inch Pittco Strip Brush
Specific Product Type / Shape Strip Brush
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 20000 rpm
Outer / OD 1.18 inch (30 mm)
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
1/2
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 2.8 inch (71.12 mm)
View Details