Pittco® Strips use a time tested and proven method of construction that lends itself readily to a wide variety of applications. They can be used as straight strips, in fixed or moving brush parts; formed into predetermined contours; or turned into spirals to form wide-faced brushes of any practical length or diameter. Pittco® Strip Brushes can be supplied in lengths up to 120”, and the overall height from 1” to 7”, to fit the brushing requirement. Recommendations and pricing for Pittco® Strip Brushes are furnished upon request.
Pittco® Strip can be used straight with Metal Channel Strip for a variety of brushing applications. Awide range of fill materials makes various degrees of stiffness possible, from soft horse hair to stiff synthetics or rigid wire. Pittco® Straight Strip Brushes are available from stock in 72” lengths.
PYC475, 72 inch Pittco Strip Brush, .006 Wire, 2-1/2 inch Overall Height
Maryland Brush Company, Inc. | |
---|---|
Product Category | Brush Seals |
Product Number | 48002 |
Product Name | PYC475, 72 Inch Pittco Strip Brush |