Technetics Group Brush Seals - Designed to increase airflow efficiency in engines and compressors
Replacing labyrinth seals with brush seals from Technetics Group can reduce leakage by 5 to 17 times, thus providing significant turbomachinery efficiency and output gains.
Brush seals work by absorbing the radial deflections between the shaft and rotor during transient operation. The seal then follows the rotor back to the steady state operating position to maintain minimum leakage. The brush pack is composed of thousands of finely packed 70 to 150 micron diameter wire bristles. The bristle material, a cobalt or nickel alloy, is selected to provide an optimal combination of wear properties and oxidation resistance. The backplates and sideplates are typically fabricated from stainless steel or nickel alloys. The primary consideration is thermal expansion and contraction of the case material.
Technetics Group can manufacture brush seals from 2 inches to 110 inches in diameter. Brush seals can be delivered as a single unit or in multiple segments. The bristles can be configured radially inward, radially outward or axially.
FEATURES & BENEFITS
Benefits:
Reduced wear rate means longer life
Consistent flow provides predictable performance
Higher-pressure operation yields flexibility in design
Reduced heat generation ensures a cooler rotor
PRODUCT APPLICATIONS
Aerospace Industry
Industrial Turbines
Marine Engines
Technetics Group Brush Seals - Designed to increase airflow efficiency in engines and compressors
Replacing labyrinth seals with brush seals from Technetics Group can reduce leakage by 5 to 17 times, thus providing significant turbomachinery efficiency and output gains.
Brush seals work by absorbing the radial deflections between the shaft and rotor during transient operation. The seal then follows the rotor back to the steady state operating position to maintain minimum leakage. The brush pack is composed of thousands of finely packed 70 to 150 micron diameter wire bristles. The bristle material, a cobalt or nickel alloy, is selected to provide an optimal combination of wear properties and oxidation resistance. The backplates and sideplates are typically fabricated from stainless steel or nickel alloys. The primary consideration is thermal expansion and contraction of the case material.
Technetics Group can manufacture brush seals from 2 inches to 110 inches in diameter. Brush seals can be delivered as a single unit or in multiple segments. The bristles can be configured radially inward, radially outward or axially.
FEATURES & BENEFITS
Benefits:
- Reduced wear rate means longer life
- Consistent flow provides predictable performance
- Higher-pressure operation yields flexibility in design
- Reduced heat generation ensures a cooler rotor
PRODUCT APPLICATIONS
- Aerospace Industry
- Industrial Turbines
- Marine Engines