Maryland Brush Company, Inc. RT80, 8 Inch Tampico Ring Style Wheel 47030

Description
Tampico Fiber Sections, Untreated and Treated UNTREATED (Standard) Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface particles. They also work well with abrasive compound on lighter operations. Only the finest grade of Tampico obtainable is used in these brushes. TREATED The Tampico fibers are treated with a special material to give them more stiffness and to allow them to hold abrasive compound. When used with abrasive compositions, brushes made with these fibers can remove small burrs, blend tool marks and other surface blemishes, break sharp edges, and improve general surface appearance. Only the finest grade of Tampico obtainable is used in these brushes. RT80, 8 inch Tampico Ring Style Wheel, 2 inch AH
Datasheet
Description
Tampico Fiber Sections, Untreated and Treated UNTREATED (Standard) Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface particles. They also work well with abrasive compound on lighter operations. Only the finest grade of Tampico obtainable is used in these brushes. TREATED The Tampico fibers are treated with a special material to give them more stiffness and to allow them to hold abrasive compound. When used with abrasive compositions, brushes made with these fibers can remove small burrs, blend tool marks and other surface blemishes, break sharp edges, and improve general surface appearance. Only the finest grade of Tampico obtainable is used in these brushes. RT80, 8 inch Tampico Ring Style Wheel, 2 inch AH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RT80, 8 Inch Tampico Ring Style Wheel - 47030 - Maryland Brush Company, Inc.
Baltimore, MD, USA
RT80, 8 Inch Tampico Ring Style Wheel
47030
RT80, 8 Inch Tampico Ring Style Wheel 47030
Tampico Fiber Sections, Untreated and Treated UNTREATED (Standard) Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface particles. They also work well with abrasive compound on lighter operations. Only the finest grade of Tampico obtainable is used in these brushes. TREATED The Tampico fibers are treated with a special material to give them more stiffness and to allow them to hold abrasive compound. When used with abrasive compositions, brushes made with these fibers can remove small burrs, blend tool marks and other surface blemishes, break sharp edges, and improve general surface appearance. Only the finest grade of Tampico obtainable is used in these brushes. RT80, 8 inch Tampico Ring Style Wheel, 2 inch AH

Tampico Fiber Sections, Untreated and Treated

UNTREATED (Standard)

Tampico fibers are naturally soft. Untreated Tampico brushes are especially suited for use on very irregular or contoured surfaces requiring extreme flexibility. They can be used dry for dusting, cleaning or removal of surface particles.
They also work well with abrasive compound on lighter operations. Only the finest grade of Tampico obtainable is used in these brushes.

TREATED

The Tampico fibers are treated with a special material to give them more stiffness and to allow them to hold abrasive compound. When used with abrasive compositions, brushes made with these fibers can remove small burrs, blend tool marks and other surface blemishes, break sharp edges, and improve general surface appearance. Only the finest grade of Tampico obtainable is used in these brushes.

RT80, 8 inch Tampico Ring Style Wheel, 2 inch AH

Supplier's Site Datasheet

Technical Specifications

  Maryland Brush Company, Inc.
Product Category Specialty Brushes
Product Number 47030
Product Name RT80, 8 Inch Tampico Ring Style Wheel
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Tampico
Brush Filament / Fill Material Natural Bristle / Hair
Trim Length 2.5 inch (63.5 mm)
Rotary Speed 4800 rpm
Applications Dry; Wet; Coarser filaments or grit sizes; Dusting / Wiping; Cleaning and Surface Conditioning; Contour or Edge
Unlock Full Specs
to access all available technical data

Similar Products

Cleaning Brush - 11599 - Qosina Corp.
Specs
Brush Type / Shape Scrub / Washout; Other Type / Shape; Cleaning Brush
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Wire Stripping Wheel - AC1260 - Eraser Company, Inc.
Eraser Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Metal Wire
Width 1 to ? inch (25.4 to ? mm)
View Details
KT816S, 6 Inch Stringer Bead Knot Wheel - 42271 - Maryland Brush Company, Inc.
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Knot Wheel
Brush Filament / Fill Material Metal Wire
Width 0.3750 inch (9.52 mm)
View Details