Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 12B13

Description
Metric sprocket 19.05 mm pitch, with or with out hub , made of steel
Description
Metric sprocket 19.05 mm pitch, with or with out hub , made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 12B13 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
12B13
Metric Roller Chain Sprockets 12B13
Metric sprocket 19.05 mm pitch, with or with out hub , made of steel

Metric sprocket 19.05 mm pitch, with or with out hub , made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 12B13
Product Name Metric Roller Chain Sprockets
Pitch ISO 12 (19.05mm)
Material Steel
Hub Style Type B (Hub One Side)
Shaft Mounting Set Screw; Simple Bore
Number of Teeth 13
Unlock Full Specs
to access all available technical data

Similar Products

K Standard Sprockets B Type NK160B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 32 (50.80mm)
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 35
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 25
View Details
Metric Roller Chain Sprockets - 08B42 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 08 (12.70mm)
Material Steel
Hub Style Type B (Hub One Side)
View Details