Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 10BTB16H

Description
Metric sprocket 15.88 mm pitch, taper bush, made of hardened steel
Description
Metric sprocket 15.88 mm pitch, taper bush, made of hardened steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 10BTB16H - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
10BTB16H
Metric Roller Chain Sprockets 10BTB16H
Metric sprocket 15.88 mm pitch, taper bush, made of hardened steel

Metric sprocket 15.88 mm pitch, taper bush, made of hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 10BTB16H
Product Name Metric Roller Chain Sprockets
Pitch ISO 10 (15.875mm)
Material Steel - Hardened
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 16
Unlock Full Specs
to access all available technical data

Similar Products

K Standard Sprockets B Type NK140B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 28 (44.45mm)
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 42
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Steel - Stainless; Metal
Number of Teeth 24
View Details
Metric Roller Chain Sprockets - 12A38 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 12 (19.05mm)
Material Steel
Hub Style Type A (Hubless)
View Details