Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 08BTB14

Description
Metric sprocket 9.525 mm pitch, taper bush, made of steel
Description
Metric sprocket 9.525 mm pitch, taper bush, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 08BTB14 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
08BTB14
Metric Roller Chain Sprockets 08BTB14
Metric sprocket 9.525 mm pitch, taper bush, made of steel

Metric sprocket 9.525 mm pitch, taper bush, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 08BTB14
Product Name Metric Roller Chain Sprockets
Pitch ISO 08 (12.70mm)
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 14
Unlock Full Specs
to access all available technical data

Similar Products

Taper Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
Material Steel - Hardened; Cast Iron
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
30 teeth, 5 mm Bore, 4.24 mm Pitch Ladder Chain Sprocket - A 6Z 8M213005 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 4.24 mm
Material Plastic; Plastic
Number of Teeth 30
View Details
K Standard Sprockets A Type K80A -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 16 (25.40mm)
Material Mild Steel
Hub Style Type A (Hubless)
View Details
Metric Roller Chain Sprockets - 06B20 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 06 (9.525mm)
Material Steel
Hub Style Type B (Hub One Side)
View Details