Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 08A35

Description
Metric sprocket 9.525 mm pitch, with or with out hub, made of steel
Description
Metric sprocket 9.525 mm pitch, with or with out hub, made of steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 08A35 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
08A35
Metric Roller Chain Sprockets 08A35
Metric sprocket 9.525 mm pitch, with or with out hub, made of steel

Metric sprocket 9.525 mm pitch, with or with out hub, made of steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 08A35
Product Name Metric Roller Chain Sprockets
Pitch ISO 08 (12.70mm)
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Simple Bore
Number of Teeth 35
Unlock Full Specs
to access all available technical data

Similar Products

Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
6mm pitch, 15 Grooves, 12mm Bore, Plastic Roller Chain Sprocket - A 6M 7MHZ06015A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch 6
Material Plastic; Plastic
Number of Teeth 15
View Details
K Standard Sprockets B Type NK25B -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Pitch ISO 04 (6.35mm)
Hub Style Type B (Hub One Side)
Number of Teeth 10 to 50
View Details
Metric Roller Chain Sprockets - 08A22 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 08 (12.70mm)
Material Steel
Hub Style Type A (Hubless)
View Details