Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 06BTB48

Description
Metric sprocket 9.525 mm pitch, taper bush, made of steel & hardened steel
Description
Metric sprocket 9.525 mm pitch, taper bush, made of steel & hardened steel

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 06BTB48 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
06BTB48
Metric Roller Chain Sprockets 06BTB48
Metric sprocket 9.525 mm pitch, taper bush, made of steel & hardened steel

Metric sprocket 9.525 mm pitch, taper bush, made of steel & hardened steel

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 06BTB48
Product Name Metric Roller Chain Sprockets
Pitch ISO 06 (9.525mm)
Material Steel
Hub Style Tapered Bushing
Shaft Mounting Keyway
Number of Teeth 48
Unlock Full Specs
to access all available technical data

Similar Products

DIN Stock Sprockets & Platewheels - 20A-1-2-3 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type A (Hubless)
Number of Teeth 8 to 114
Bore 16 to 40 mm (0.6299 to 1.57 inch)
View Details
Taper Bore Sprocket -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Pitch ISO 06 (9.525mm); ISO 08 (12.70mm); ISO 10 (15.875mm); ISO 12 (19.05mm); ISO 16 (25.40mm); ISO 20 (31.75mm)
Material Steel - Hardened; Cast Iron
Hub Style Type A (Hubless); Type B (Hub One Side)
View Details
6.35mm (#25) Pitch, 18 Grooves, 8mm Bore, Plastic Roller Chain Sprocket - A 6Z 7M251808 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pitch ISO 04 (6.35mm)
Material Plastic; Plastic
Number of Teeth 18
View Details
Metric Roller Chain Sprockets - 06B18 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 06 (9.525mm)
Material Steel
Hub Style Type B (Hub One Side)
View Details