Martin Sprocket & Gear, Inc. Metric Roller Chain Sprockets 06A22

Description
Metric sprocket 9.525 mm pitch, with or without hubs
Description
Metric sprocket 9.525 mm pitch, with or without hubs

Suppliers

Company
Product
Description
Supplier Links
Metric Roller Chain Sprockets - 06A22 - Martin Sprocket & Gear, Inc.
Arlington, TX, USA
Metric Roller Chain Sprockets
06A22
Metric Roller Chain Sprockets 06A22
Metric sprocket 9.525 mm pitch, with or without hubs

Metric sprocket 9.525 mm pitch, with or without hubs

Supplier's Site

Technical Specifications

  Martin Sprocket & Gear, Inc.
Product Category ISO Roller Chain Sprockets
Product Number 06A22
Product Name Metric Roller Chain Sprockets
Pitch ISO 06 (9.525mm)
Material Steel
Hub Style Type A (Hubless)
Shaft Mounting Simple Bore
Number of Teeth 22
Unlock Full Specs
to access all available technical data

Similar Products

DIN Stock Sprockets & Platewheels - 083A-1/084A-1 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Style Type A (Hubless)
Number of Teeth 8 to 125
Bore 8 to 25 mm (0.3150 to 0.9843 inch)
View Details
Chain Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Bore 12 to 140 mm (0.4724 to 5.51 inch)
Bore Length 63 to 181 mm (2.48 to 7.13 inch)
View Details
3.75mm (.1475
Specs
Pitch Miniature (3.75mm)
Material Plastic; Plastic
Number of Teeth 36
View Details
Metric Roller Chain Sprockets - 08B40 - Martin Sprocket & Gear, Inc.
Martin Sprocket & Gear, Inc.
Specs
Pitch ISO 08 (12.70mm)
Material Steel
Hub Style Type B (Hub One Side)
View Details