Marposs Corp General purpose monitoring module GEMGP

Description
DESCRIPTION Placed in the electrical cabinet, GEMGP is a highly effective stand-alone module for different monitoring tasks. Up to two sensors are connectable and they measure the force and strain values absorbed from the spindle during the machining process. GEMGP provides 3 different monitoring strategies and it can handle up to 127 different cutting cycles with different types of limits (e.g. tool breakage/missing, overload, tool wear and fluid flow) for each cycle. All events exceed pre-fixed limits are recorded in a log-file. The compact GEMGP module is designed for easy installation and operation and can easily be installed in cabinets and housings of machines, robots or other devices. All necessary functions and interfaces are integrated in the module. Thanks to its digital I/O interface, GEMGP is independent of the NC type (no fieldbus requested) and can be triggered by any PLC, allowing a discrete connection to the module connections. GEMGP can be used in stand-alone mode with operating software running in Windows (Win 7/10) based machine controls resp. on Siemens Linux systems (TCU). The operating software can be installed on 7”/10” industrial PCs from Marposs or on any Windows PC (Win 7/10). As a part of the GENIOR MODULAR product family, GEMGP can be built up to or integrated into the GENIOR MODULAR monitoring systems for process monitoring purposes, delivering the strain, force and (e.g.) flow data to the processing unit for further evaluation. Thus, Marposs offers an extremely flexible solution, which can be adapted to changing needs by adding any GENIOR modules (Operation with GENIOR MODULAR: Interface CAN bus). BENEFITS Two real-time measuring signals can be evaluated (e.g. strain, force or 0-10V sensor signals) Wide variety of different sensors can be connected 127 different cycles can be managed Easy to integrate by digital I/O-interface Measurement data can be transferred via ETHERNET (TCP/IP) for visualisation or for further evaluations (e.g. CSV) Customized visualization by MultiView (parallel operation of several modules on one VISU) Performing complete process visualization and documentation Process 'comparison function' for analysis and prediction Event data recording (blackbox function) Suitable for all types of machine tools, robots, assembly or handling systems, etc. Can integrated into GENIOR MODULAR Tool and Process Monitoring TECH SPECS Control cabinet module for standard mounting rails Power supply: 24 V DC Static I/O-interface HMI for Windows (Win 7/10) operating system and on Siemens Linux systems (TCU) PC connection: Ethernet CAN bus for GENIOR MODULAR integration
Request a Quote Datasheet
Description
DESCRIPTION Placed in the electrical cabinet, GEMGP is a highly effective stand-alone module for different monitoring tasks. Up to two sensors are connectable and they measure the force and strain values absorbed from the spindle during the machining process. GEMGP provides 3 different monitoring strategies and it can handle up to 127 different cutting cycles with different types of limits (e.g. tool breakage/missing, overload, tool wear and fluid flow) for each cycle. All events exceed pre-fixed limits are recorded in a log-file. The compact GEMGP module is designed for easy installation and operation and can easily be installed in cabinets and housings of machines, robots or other devices. All necessary functions and interfaces are integrated in the module. Thanks to its digital I/O interface, GEMGP is independent of the NC type (no fieldbus requested) and can be triggered by any PLC, allowing a discrete connection to the module connections. GEMGP can be used in stand-alone mode with operating software running in Windows (Win 7/10) based machine controls resp. on Siemens Linux systems (TCU). The operating software can be installed on 7”/10” industrial PCs from Marposs or on any Windows PC (Win 7/10). As a part of the GENIOR MODULAR product family, GEMGP can be built up to or integrated into the GENIOR MODULAR monitoring systems for process monitoring purposes, delivering the strain, force and (e.g.) flow data to the processing unit for further evaluation. Thus, Marposs offers an extremely flexible solution, which can be adapted to changing needs by adding any GENIOR modules (Operation with GENIOR MODULAR: Interface CAN bus). BENEFITS Two real-time measuring signals can be evaluated (e.g. strain, force or 0-10V sensor signals) Wide variety of different sensors can be connected 127 different cycles can be managed Easy to integrate by digital I/O-interface Measurement data can be transferred via ETHERNET (TCP/IP) for visualisation or for further evaluations (e.g. CSV) Customized visualization by MultiView (parallel operation of several modules on one VISU) Performing complete process visualization and documentation Process 'comparison function' for analysis and prediction Event data recording (blackbox function) Suitable for all types of machine tools, robots, assembly or handling systems, etc. Can integrated into GENIOR MODULAR Tool and Process Monitoring TECH SPECS Control cabinet module for standard mounting rails Power supply: 24 V DC Static I/O-interface HMI for Windows (Win 7/10) operating system and on Siemens Linux systems (TCU) PC connection: Ethernet CAN bus for GENIOR MODULAR integration
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General purpose monitoring module - GEMGP - Marposs Corp
Auburn Hills, MI, United States
General purpose monitoring module
GEMGP
General purpose monitoring module GEMGP
DESCRIPTION Placed in the electrical cabinet, GEMGP is a highly effective stand-alone module for different monitoring tasks. Up to two sensors are connectable and they measure the force and strain values absorbed from the spindle during the machining process. GEMGP provides 3 different monitoring strategies and it can handle up to 127 different cutting cycles with different types of limits (e.g. tool breakage/missing, overload, tool wear and fluid flow) for each cycle. All events exceed pre-fixed limits are recorded in a log-file. The compact GEMGP module is designed for easy installation and operation and can easily be installed in cabinets and housings of machines, robots or other devices. All necessary functions and interfaces are integrated in the module. Thanks to its digital I/O interface, GEMGP is independent of the NC type (no fieldbus requested) and can be triggered by any PLC, allowing a discrete connection to the module connections. GEMGP can be used in stand-alone mode with operating software running in Windows (Win 7/10) based machine controls resp. on Siemens Linux systems (TCU). The operating software can be installed on 7”/10” industrial PCs from Marposs or on any Windows PC (Win 7/10). As a part of the GENIOR MODULAR product family, GEMGP can be built up to or integrated into the GENIOR MODULAR monitoring systems for process monitoring purposes, delivering the strain, force and (e.g.) flow data to the processing unit for further evaluation. Thus, Marposs offers an extremely flexible solution, which can be adapted to changing needs by adding any GENIOR modules (Operation with GENIOR MODULAR: Interface CAN bus). BENEFITS Two real-time measuring signals can be evaluated (e.g. strain, force or 0-10V sensor signals) Wide variety of different sensors can be connected 127 different cycles can be managed Easy to integrate by digital I/O-interface Measurement data can be transferred via ETHERNET (TCP/IP) for visualisation or for further evaluations (e.g. CSV) Customized visualization by MultiView (parallel operation of several modules on one VISU) Performing complete process visualization and documentation Process 'comparison function' for analysis and prediction Event data recording (blackbox function) Suitable for all types of machine tools, robots, assembly or handling systems, etc. Can integrated into GENIOR MODULAR Tool and Process Monitoring TECH SPECS Control cabinet module for standard mounting rails Power supply: 24 V DC Static I/O-interface HMI for Windows (Win 7/10) operating system and on Siemens Linux systems (TCU) PC connection: Ethernet CAN bus for GENIOR MODULAR integration

DESCRIPTION

Placed in the electrical cabinet, GEMGP is a highly effective stand-alone module for different monitoring tasks. Up to two sensors are connectable and they measure the force and strain values absorbed from the spindle during the machining process.

GEMGP provides 3 different monitoring strategies and it can handle up to 127 different cutting cycles with different types of limits (e.g. tool breakage/missing, overload, tool wear and fluid flow) for each cycle. All events exceed pre-fixed limits are recorded in a log-file.

The compact GEMGP module is designed for easy installation and operation and can easily be installed in cabinets and housings of machines, robots or other devices. All necessary functions and interfaces are integrated in the module.

Thanks to its digital I/O interface, GEMGP is independent of the NC type (no fieldbus requested) and can be triggered by any PLC, allowing a discrete connection to the module connections.

GEMGP can be used in stand-alone mode with operating software running in Windows (Win 7/10) based machine controls resp. on Siemens Linux systems (TCU). The operating software can be installed on 7”/10” industrial PCs from Marposs or on any Windows PC (Win 7/10).

As a part of the GENIOR MODULAR product family, GEMGP can be built up to or integrated into the GENIOR MODULAR monitoring systems for process monitoring purposes, delivering the strain, force and (e.g.) flow data to the processing unit for further evaluation.

Thus, Marposs offers an extremely flexible solution, which can be adapted to changing needs by adding any GENIOR modules (Operation with GENIOR MODULAR: Interface CAN bus).


BENEFITS

  • Two real-time measuring signals can be evaluated (e.g. strain, force or 0-10V sensor signals)
  • Wide variety of different sensors can be connected
  • 127 different cycles can be managed
  • Easy to integrate by digital I/O-interface
  • Measurement data can be transferred via ETHERNET (TCP/IP) for visualisation or for further evaluations (e.g. CSV)
  • Customized visualization by MultiView (parallel operation of several modules on one VISU)
  • Performing complete process visualization and documentation
  • Process 'comparison function' for analysis and prediction
  • Event data recording (blackbox function)
  • Suitable for all types of machine tools, robots, assembly or handling systems, etc.
  • Can integrated into GENIOR MODULAR Tool and Process Monitoring

TECH SPECS

  • Control cabinet module for standard mounting rails
  • Power supply: 24 V DC
  • Static I/O-interface
  • HMI for Windows (Win 7/10) operating system and on Siemens Linux systems (TCU)
  • PC connection: Ethernet
  • CAN bus for GENIOR MODULAR integration
Supplier's Site Datasheet

Technical Specifications

  Marposs Corp
Product Category Process Monitors
Product Number GEMGP
Product Name General purpose monitoring module
Unlock Full Specs
to access all available technical data

Similar Products