Marktech Optoelectronics IR Chips OPC8100-17

Description
Wavelength: 730 to 950nm Marktech infrared die is available in a variety of footprints from small 280um x 280um energy efficient types to large 1000um x 1000um high power types used in various illumination applications. Our IR die can be obtained in blue sheet form or waffle packed. These chips exhibit some of the highest power output available on the market. Multiple configurations such as P-up or P-down and multiple materials including GaAs, GaAlAs and InGaAs are available. These chips can also be custom packaged to meet your specific requirements. Typical industries served: Security, office automation, banking, safety Common applications: Cameras / night vision, remote controls, smoke detectors, light curtains, spectroscopy, copiers, fax machines, printers, currency validation, proximity sensors
Datasheet
Description
Wavelength: 730 to 950nm Marktech infrared die is available in a variety of footprints from small 280um x 280um energy efficient types to large 1000um x 1000um high power types used in various illumination applications. Our IR die can be obtained in blue sheet form or waffle packed. These chips exhibit some of the highest power output available on the market. Multiple configurations such as P-up or P-down and multiple materials including GaAs, GaAlAs and InGaAs are available. These chips can also be custom packaged to meet your specific requirements. Typical industries served: Security, office automation, banking, safety Common applications: Cameras / night vision, remote controls, smoke detectors, light curtains, spectroscopy, copiers, fax machines, printers, currency validation, proximity sensors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IR Chips OPC8100-17
Wavelength: 730 to 950nm Marktech infrared die is available in a variety of footprints from small 280um x 280um energy efficient types to large 1000um x 1000um high power types used in various illumination applications. Our IR die can be obtained in blue sheet form or waffle packed. These chips exhibit some of the highest power output available on the market. Multiple configurations such as P-up or P-down and multiple materials including GaAs, GaAlAs and InGaAs are available. These chips can also be custom packaged to meet your specific requirements. Typical industries served: Security, office automation, banking, safety Common applications: Cameras / night vision, remote controls, smoke detectors, light curtains, spectroscopy, copiers, fax machines, printers, currency validation, proximity sensors

Wavelength: 730 to 950nm

Marktech infrared die is available in a variety of footprints from small 280um x 280um energy efficient types to large 1000um x 1000um high power types used in various illumination applications.

Our IR die can be obtained in blue sheet form or waffle packed. These chips exhibit some of the highest power output available on the market. Multiple configurations such as P-up or P-down and multiple materials including GaAs, GaAlAs and InGaAs are available. These chips can also be custom packaged to meet your specific requirements.

Typical industries served: Security, office automation, banking, safety

Common applications: Cameras / night vision, remote controls, smoke detectors, light curtains, spectroscopy, copiers, fax machines, printers, currency validation, proximity sensors

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number OPC8100-17
Product Name IR Chips
LED Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501900 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Orange; Orange
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
High Brightness LED - C503B-RAN - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details