Marktech Optoelectronics LED Chips OPC7000-32

Description
Marktech offers the their line of LED Chips and Materials complimented by our value added services for 100% testing of wavelength, output and packaging.The success of any optoelectronic component and assembly is predicated on the quality of the chip. Combined with Marktech's value added service which includes 100% testing for output and wavelength as well as precision die placement on FR-4, metal core or ceramic PCBs, we can assure your COB assembly will meet or exceed your requirements.
Datasheet
Description
Marktech offers the their line of LED Chips and Materials complimented by our value added services for 100% testing of wavelength, output and packaging.The success of any optoelectronic component and assembly is predicated on the quality of the chip. Combined with Marktech's value added service which includes 100% testing for output and wavelength as well as precision die placement on FR-4, metal core or ceramic PCBs, we can assure your COB assembly will meet or exceed your requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Chips OPC7000-32
Marktech offers the their line of LED Chips and Materials complimented by our value added services for 100% testing of wavelength, output and packaging.The success of any optoelectronic component and assembly is predicated on the quality of the chip. Combined with Marktech's value added service which includes 100% testing for output and wavelength as well as precision die placement on FR-4, metal core or ceramic PCBs, we can assure your COB assembly will meet or exceed your requirements.

Marktech offers the their line of LED Chips and Materials complimented by our value added services for 100% testing of wavelength, output and packaging.The success of any optoelectronic component and assembly is predicated on the quality of the chip. Combined with Marktech's value added service which includes 100% testing for output and wavelength as well as precision die placement on FR-4, metal core or ceramic PCBs, we can assure your COB assembly will meet or exceed your requirements.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number OPC7000-32
Product Name LED Chips
LED Package: TO-18
LED Type Red
Peak Wavelength 700 nm (7000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2097972 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
High Brightness LED - C4SMK-GJS - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 4mm Plastic Oval
LED Type Green
Peak Wavelength 522 nm (5220 Å)
View Details