Marktech Optoelectronics UV Emitters MTSM405UV-F5110

Description
Wavelengths: 280nm to 420nm Marktech continues to expand its line of Ultra Violet Emitters to its product line. Our devices include lower wavelengths beginning at 280nm and running up to 420nm. These emitters are available in a large assortment of metal cans, plastic and service mount packages as well as custom assemblies (see our Customization section) and materials (see our material section) to match application requirements. UV Emitters are widely used in sensing applications which include airport identification and inspection equipment, currency validation, and medical sensing. Additional applications include sanitation and water purification for UV-C type emitters. UV Emitters are an alternative to Mercury lamps in sanitation applications since Mercury lamps are highly inefficient and use harmful materials for their operations. Another popular application is for curing which utilizes UV wavelengths for polymerization. In addition since UV operates under cooler temperatures and are easily controllable the time needed for curing can be drastically reduced without damage to the scanned object. Whether you require a metal, plastic, or surface mount package-a round, flat, or domed lens-Marktech offers ultraviolet (UV) LEDs in a variety of standard and custom packages to match your application's specifications. Learn more about Marktech's custom LED design capabilities. An increasingly popular application for UV LEDs is curing, which utilizes UV wavelengths for polymerization. Traditional curing used mercury lamps, but they are highly inefficient, use harmful materials for their operation, and can damage the subject matter. UV LEDs, on the other hand, are a highly efficient and offer a longer-life alternative to standard bulbs. Heat output is easily controlled with LEDs while also lowering the time needed to cure, reducing the potential for damage to the cured object. Typical industries served: Medical and dental, security, banking, manufacturing Common applications: Airport identification and inspection equipment, coin and bill validation, medical sensing and sanitization, UV polymerization and curing, light therapy, DNA and protein analysis View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources UV Emitters Near IR Emitters Visible Emitters Point Source Emitters High Power IR Emitters SWIR Emitters Multi-Chip Emitters Photo Reflectors Product Selector
Datasheet
Description
Wavelengths: 280nm to 420nm Marktech continues to expand its line of Ultra Violet Emitters to its product line. Our devices include lower wavelengths beginning at 280nm and running up to 420nm. These emitters are available in a large assortment of metal cans, plastic and service mount packages as well as custom assemblies (see our Customization section) and materials (see our material section) to match application requirements. UV Emitters are widely used in sensing applications which include airport identification and inspection equipment, currency validation, and medical sensing. Additional applications include sanitation and water purification for UV-C type emitters. UV Emitters are an alternative to Mercury lamps in sanitation applications since Mercury lamps are highly inefficient and use harmful materials for their operations. Another popular application is for curing which utilizes UV wavelengths for polymerization. In addition since UV operates under cooler temperatures and are easily controllable the time needed for curing can be drastically reduced without damage to the scanned object. Whether you require a metal, plastic, or surface mount package-a round, flat, or domed lens-Marktech offers ultraviolet (UV) LEDs in a variety of standard and custom packages to match your application's specifications. Learn more about Marktech's custom LED design capabilities. An increasingly popular application for UV LEDs is curing, which utilizes UV wavelengths for polymerization. Traditional curing used mercury lamps, but they are highly inefficient, use harmful materials for their operation, and can damage the subject matter. UV LEDs, on the other hand, are a highly efficient and offer a longer-life alternative to standard bulbs. Heat output is easily controlled with LEDs while also lowering the time needed to cure, reducing the potential for damage to the cured object. Typical industries served: Medical and dental, security, banking, manufacturing Common applications: Airport identification and inspection equipment, coin and bill validation, medical sensing and sanitization, UV polymerization and curing, light therapy, DNA and protein analysis View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources UV Emitters Near IR Emitters Visible Emitters Point Source Emitters High Power IR Emitters SWIR Emitters Multi-Chip Emitters Photo Reflectors Product Selector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UV Emitters MTSM405UV-F5110
Wavelengths: 280nm to 420nm Marktech continues to expand its line of Ultra Violet Emitters to its product line. Our devices include lower wavelengths beginning at 280nm and running up to 420nm. These emitters are available in a large assortment of metal cans, plastic and service mount packages as well as custom assemblies (see our Customization section) and materials (see our material section) to match application requirements. UV Emitters are widely used in sensing applications which include airport identification and inspection equipment, currency validation, and medical sensing. Additional applications include sanitation and water purification for UV-C type emitters. UV Emitters are an alternative to Mercury lamps in sanitation applications since Mercury lamps are highly inefficient and use harmful materials for their operations. Another popular application is for curing which utilizes UV wavelengths for polymerization. In addition since UV operates under cooler temperatures and are easily controllable the time needed for curing can be drastically reduced without damage to the scanned object. Whether you require a metal, plastic, or surface mount package-a round, flat, or domed lens-Marktech offers ultraviolet (UV) LEDs in a variety of standard and custom packages to match your application's specifications. Learn more about Marktech's custom LED design capabilities. An increasingly popular application for UV LEDs is curing, which utilizes UV wavelengths for polymerization. Traditional curing used mercury lamps, but they are highly inefficient, use harmful materials for their operation, and can damage the subject matter. UV LEDs, on the other hand, are a highly efficient and offer a longer-life alternative to standard bulbs. Heat output is easily controlled with LEDs while also lowering the time needed to cure, reducing the potential for damage to the cured object. Typical industries served: Medical and dental, security, banking, manufacturing Common applications: Airport identification and inspection equipment, coin and bill validation, medical sensing and sanitization, UV polymerization and curing, light therapy, DNA and protein analysis View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources UV Emitters Near IR Emitters Visible Emitters Point Source Emitters High Power IR Emitters SWIR Emitters Multi-Chip Emitters Photo Reflectors Product Selector

Wavelengths:
280nm to 420nm

Marktech continues to expand its line of Ultra Violet Emitters to its product line. Our devices include lower wavelengths beginning at 280nm and running up to 420nm. These emitters are available in a large assortment of metal cans, plastic and service mount packages as well as custom assemblies (see our Customization section) and materials (see our material section) to match application requirements. UV Emitters are widely used in sensing applications which include airport identification and inspection equipment, currency validation, and medical sensing. Additional applications include sanitation and water purification for UV-C type emitters.

UV Emitters are an alternative to Mercury lamps in sanitation applications since Mercury lamps are highly inefficient and use harmful materials for their operations. Another popular application is for curing which utilizes UV wavelengths for polymerization. In addition since UV operates under cooler temperatures and are easily controllable the time needed for curing can be drastically reduced without damage to the scanned object.

Whether you require a metal, plastic, or surface mount package-a round, flat, or domed lens-Marktech offers ultraviolet (UV) LEDs in a variety of standard and custom packages to match your application's specifications. Learn more about Marktech's custom LED design capabilities.

An increasingly popular application for UV LEDs is curing, which utilizes UV wavelengths for polymerization. Traditional curing used mercury lamps, but they are highly inefficient, use harmful materials for their operation, and can damage the subject matter. UV LEDs, on the other hand, are a highly efficient and offer a longer-life alternative to standard bulbs. Heat output is easily controlled with LEDs while also lowering the time needed to cure, reducing the potential for damage to the cured object.

Typical industries served:
Medical and dental, security, banking, manufacturing

Common applications:
Airport identification and inspection equipment, coin and bill validation, medical sensing and sanitization, UV polymerization and curing, light therapy, DNA and protein analysis


View Products

Find something you were looking for? Get a free no-obligation quote today.

Request Quote Related Resources

  • UV Emitters
  • Near IR Emitters
  • Visible Emitters
  • Point Source Emitters
  • High Power IR Emitters
  • SWIR Emitters
  • Multi-Chip Emitters
  • Photo Reflectors
  • Product Selector
Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTSM405UV-F5110
Product Name UV Emitters
LED Type Ultraviolet
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/940-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
UV Emitters - MTSM395UV-F5110 - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 395 nm (3950 Å)
Viewing Angle 110 degrees
View Details