Marktech Optoelectronics Photodiodes MTPD4400D-1.4

Description
Photodiode 440nm 50°
Request a Quote Datasheet
Description
Photodiode 440nm 50°
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiodes - 1125-1256-ND - DigiKey
Thief River Falls, MN, United States
Photodiodes
1125-1256-ND
Photodiodes 1125-1256-ND
Photodiode 440nm 50°

Photodiode 440nm 50°

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Photodiodes
Product Number 1125-1256-ND
Product Name Photodiodes
Photodiode Spectral Response Visible
Spectral Response Range 190 to 570 nm (1900 to 5700 Å)
Peak Sensitivity Wavelength 440 nm (4400 Å)
Photodiode Package THT
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S16008-1010 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Photodiode Spectral Response Visible; IR
Spectral Response Range 380 to 1100 nm (3800 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Photo Diode - MTD5010W - Marktech Optoelectronics
Marktech Optoelectronics
Specs
Photodiode Type PN Photodiode
Photodiode Spectral Response IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers