Marktech Optoelectronics Photo Diode MTD5010W

Description
Marktech offers a large assortment of photo detectors ranging from standard silicon photo diodes to InP Pin Photo Diodes. Our standard InP photo diodes have a spectral sensitivity range in the 400nm to 1000nm range for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology with a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers Photo Transistors using silicon detectors in the 400nm to 1100 range for applications that require very high sensitivity, uniform response and increased reliability such as card readers and optical sensors. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.
Datasheet
Description
Marktech offers a large assortment of photo detectors ranging from standard silicon photo diodes to InP Pin Photo Diodes. Our standard InP photo diodes have a spectral sensitivity range in the 400nm to 1000nm range for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology with a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers Photo Transistors using silicon detectors in the 400nm to 1100 range for applications that require very high sensitivity, uniform response and increased reliability such as card readers and optical sensors. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latham, NY, USA
Photo Diode
MTD5010W
Photo Diode MTD5010W
Marktech offers a large assortment of photo detectors ranging from standard silicon photo diodes to InP Pin Photo Diodes. Our standard InP photo diodes have a spectral sensitivity range in the 400nm to 1000nm range for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology with a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers Photo Transistors using silicon detectors in the 400nm to 1100 range for applications that require very high sensitivity, uniform response and increased reliability such as card readers and optical sensors. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.

Marktech offers a large assortment of photo detectors ranging from standard silicon photo diodes to InP Pin Photo Diodes. Our standard InP photo diodes have a spectral sensitivity range in the 400nm to 1000nm range for applications such as optical switching and sensing requiring high speed, consistency and high reliability. Marktech manufactured InP Pin Photo Diodes using InGaAs/InP technology with a spectral sensitivity in the 800nm to 1750nm range for applications requiring low dark current, high speed and sensitivity such as fiber optics and optical communications. In addition Marktech offers Photo Transistors using silicon detectors in the 400nm to 1100 range for applications that require very high sensitivity, uniform response and increased reliability such as card readers and optical sensors. Marktech's detector die can be placed in a variety of packages from metal can TO-5, TO-18 and TO-46 to surface mount and standard 3mm and 5mm plastic packages. We can also incorporate the detector die in custom designed assemblies.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Photodiodes
Product Number MTD5010W
Product Name Photo Diode
Photodiode Type PN Photodiode
Unlock Full Specs
to access all available technical data

Similar Products

Photodiodes - 2121833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Photodiode Spectral Response IR
Peak Sensitivity Wavelength 5000 nm (50000 Å)
Photodiode Package Ceramic
View Details
Si photodiodes - S9981-01CT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Spectral Response Range 320 to 1100 nm (3200 to 11000 Å)
Peak Sensitivity Wavelength 960 nm (9600 Å)
Photodiode Material Silicon
View Details
Integrating Sphere Detector, Diverging Beam, 2.0 in., 800-1650 nm - 819D-IG-2-CAL2 - Newport MKS
Specs
Spectral Response Range 800 to 1650 nm (8000 to 16500 Å)
View Details
Avalanche Photodiodes - MTAPD-06-009 - Marktech Optoelectronics
Specs
Photodiode Type Avalanche Photodiode
Photodiode Spectral Response Visible; IR
Spectral Response Range 400 to 1100 nm (4000 to 11000 Å)
View Details
2 suppliers