Marktech Optoelectronics CREE Metal Cans MTE5270N

Description
The success of any optoelectronic component and assembly is predicated on the quality of the chip. Cree is a recognized leader in high performance materials. Their advanced technology and manufacturing techniques allow for the maximum light output of each chip size. Additional chip sorting is available from Marktech, please contact us to discuss your application needs. Please see additional Die series details below the product chart. View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources Cree Throughhole Surface Mount P-4 Devices High Brightness LEDs Starboards Linear boards Light Rings Ceramic Multi-Chip LEDs Backlighters Product Selector
Datasheet
Description
The success of any optoelectronic component and assembly is predicated on the quality of the chip. Cree is a recognized leader in high performance materials. Their advanced technology and manufacturing techniques allow for the maximum light output of each chip size. Additional chip sorting is available from Marktech, please contact us to discuss your application needs. Please see additional Die series details below the product chart. View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources Cree Throughhole Surface Mount P-4 Devices High Brightness LEDs Starboards Linear boards Light Rings Ceramic Multi-Chip LEDs Backlighters Product Selector
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latham, NY, USA
CREE Metal Cans
MTE5270N
CREE Metal Cans MTE5270N
The success of any optoelectronic component and assembly is predicated on the quality of the chip. Cree is a recognized leader in high performance materials. Their advanced technology and manufacturing techniques allow for the maximum light output of each chip size. Additional chip sorting is available from Marktech, please contact us to discuss your application needs. Please see additional Die series details below the product chart. View Products Find something you were looking for? Get a free no-obligation quote today. Request Quote Related Resources Cree Throughhole Surface Mount P-4 Devices High Brightness LEDs Starboards Linear boards Light Rings Ceramic Multi-Chip LEDs Backlighters Product Selector

The success of any optoelectronic component and assembly is predicated on the quality of the chip. Cree is a recognized leader in high performance materials. Their advanced technology and manufacturing techniques allow for the maximum light output of each chip size.

Additional chip sorting is available from Marktech, please contact us to discuss your application needs.

Please see additional Die series details below the product chart.

View Products

Find something you were looking for? Get a free no-obligation quote today.

Request Quote Related Resources

  • Cree Throughhole
  • Surface Mount
  • P-4 Devices
  • High Brightness LEDs
  • Starboards
  • Linear boards
  • Light Rings
  • Ceramic Multi-Chip LEDs
  • Backlighters
  • Product Selector
Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTE5270N
Product Name CREE Metal Cans
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501916 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Purple; Purple
Array Array
Number of Array Elements 1
View Details
Marktech Optoelectronics
Specs
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
Viewing Angle 120 degrees
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-XX58-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers