Marktech Optoelectronics LED Chips MTC340SS-UV

Description
Marktech offers the their line of LED Chips and Materials complimented by our value added services for 100% testing of wavelength, output and packaging.The success of any optoelectronic component and assembly is predicated on the quality of the chip. Combined with Marktech's value added service which includes 100% testing for output and wavelength as well as precision die placement on FR-4, metal core or ceramic PCBs, we can assure your COB assembly will meet or exceed your requirements.
Datasheet
Description
Marktech offers the their line of LED Chips and Materials complimented by our value added services for 100% testing of wavelength, output and packaging.The success of any optoelectronic component and assembly is predicated on the quality of the chip. Combined with Marktech's value added service which includes 100% testing for output and wavelength as well as precision die placement on FR-4, metal core or ceramic PCBs, we can assure your COB assembly will meet or exceed your requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Chips MTC340SS-UV
Marktech offers the their line of LED Chips and Materials complimented by our value added services for 100% testing of wavelength, output and packaging.The success of any optoelectronic component and assembly is predicated on the quality of the chip. Combined with Marktech's value added service which includes 100% testing for output and wavelength as well as precision die placement on FR-4, metal core or ceramic PCBs, we can assure your COB assembly will meet or exceed your requirements.

Marktech offers the their line of LED Chips and Materials complimented by our value added services for 100% testing of wavelength, output and packaging.The success of any optoelectronic component and assembly is predicated on the quality of the chip. Combined with Marktech's value added service which includes 100% testing for output and wavelength as well as precision die placement on FR-4, metal core or ceramic PCBs, we can assure your COB assembly will meet or exceed your requirements.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTC340SS-UV
Product Name LED Chips
LED Package: TO-5
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED; CERAMIC CHIP SMT 590NM YELLOW TRANS LED - 70127404 - Allied Electronics, Inc.
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
Luminous Intensity 7 milliCandela
View Details
PICOLED™ Series - SML-P12U2T(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 615 nm (6150 Å)
View Details
2 suppliers