Marktech Optoelectronics LED Chips MTC325LS-UV

Description
Marktech offers the their line of LED Chips and Materials complimented by our value added services for 100% testing of wavelength, output and packaging.The success of any optoelectronic component and assembly is predicated on the quality of the chip. Combined with Marktech's value added service which includes 100% testing for output and wavelength as well as precision die placement on FR-4, metal core or ceramic PCBs, we can assure your COB assembly will meet or exceed your requirements.
Datasheet
Description
Marktech offers the their line of LED Chips and Materials complimented by our value added services for 100% testing of wavelength, output and packaging.The success of any optoelectronic component and assembly is predicated on the quality of the chip. Combined with Marktech's value added service which includes 100% testing for output and wavelength as well as precision die placement on FR-4, metal core or ceramic PCBs, we can assure your COB assembly will meet or exceed your requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Chips MTC325LS-UV
Marktech offers the their line of LED Chips and Materials complimented by our value added services for 100% testing of wavelength, output and packaging.The success of any optoelectronic component and assembly is predicated on the quality of the chip. Combined with Marktech's value added service which includes 100% testing for output and wavelength as well as precision die placement on FR-4, metal core or ceramic PCBs, we can assure your COB assembly will meet or exceed your requirements.

Marktech offers the their line of LED Chips and Materials complimented by our value added services for 100% testing of wavelength, output and packaging.The success of any optoelectronic component and assembly is predicated on the quality of the chip. Combined with Marktech's value added service which includes 100% testing for output and wavelength as well as precision die placement on FR-4, metal core or ceramic PCBs, we can assure your COB assembly will meet or exceed your requirements.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MTC325LS-UV
Product Name LED Chips
LED Package: TO-5
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Visible Emitter - MTE6052N2-UBG - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Flat Top
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details