Marktech Optoelectronics High Brightness LED MT7315B-UR-A

Description
Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.
Datasheet
Description
Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness LED - MT7315B-UR-A - Marktech Optoelectronics
Latham, NY, USA
High Brightness LED
MT7315B-UR-A
High Brightness LED MT7315B-UR-A
Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.

Marktech HB LEDs
Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.

Supplier's Site Datasheet

Technical Specifications

  Marktech Optoelectronics
Product Category Light Emitting Diodes (LED)
Product Number MT7315B-UR-A
Product Name High Brightness LED
LED Package: 5mm
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
High Brightness LED - MT212T-G-A - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Rectangular
LED Type Green
Peak Wavelength 576 nm (5760 Å)
View Details